location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LabelWorks LW-Z700FK label printer Thermal transfer 180 x 180 DPI 30 mm/sec QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW-Z700FK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C51CF25110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621401
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:06:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LabelWorks LW-Z700FK label printer Thermal transfer 180 x 180 DPI 30 mm/sec QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 0.945" (2.4 cm) Print speed: 30 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - Display: LCD 140 x 80 pixels Backlight display
  • - 2.43 lbs (1.1 kg)
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
30 mm/sec
Maximum printing width *
0.945" (2.4 cm)
Vertical printing
Yes
Mirror printing
Yes
Paper handling
Autocutter
Yes
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Design
Product color *
Black, Red
Keyboard number of keys
66
Built-in display
Yes
Display *
LCD
Display resolution
140 x 80 pixels
Backlight display
Yes
Keyboard layout
QWERTY
Power
Battery type
AAA
Auto power off
Yes
Weight & dimensions
Width
5.35" (136 mm)
Depth
11.7" (298 mm)
Height
3.54" (90 mm)
Weight & dimensions
Weight
2.43 lbs (1.1 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
5.51" (140 mm)
Package depth
15.6" (395 mm)
Package height
12" (305 mm)
Package weight
7.58 lbs (3.44 kg)
Logistics data
Quantity per pallet layer
15 pc(s)
Quantity per pallet layer (UK)
20 pc(s)
Quantity per pallet (UK)
100 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
34.4" (87.5 cm)
Harmonized System (HS) code
84433210
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
34.4" (87.5 cm)
Quantity per pallet
75 pc(s)
Technical details
Battery level indicator
Yes
Other features
Country of origin
China
Clock function
No
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)