location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LK-7YB2 label-making tape Black on yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Label Cartridge Magnetic LK-7YB2 Black/Yellow 36mm (1.5m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S657008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946619613
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:17:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LK-7YB2 label-making tape Black on yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Label color: Black on yellow
  • - Tape width: 1.42" (3.6 cm)
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label color *
Black on yellow
Country of origin
Japan
Temperature range (T-T)
15 - 35 °C
Weight & dimensions
Tape width *
1.42" (3.6 cm)
Tape length
59.1" (1.5 m)
Quantity per pack
1 pc(s)
Package width
1.93" (49 mm)
Package depth
2.95" (75 mm)
Package height
3.46" (88 mm)
Weight & dimensions
Package type
Box
Package weight
4.59 oz (130 g)
Logistics data
Master (outer) case width
10.3" (261 mm)
Master (outer) case length
12.4" (316 mm)
Master (outer) case height
4.29" (109 mm)
Quantity per master (outer) case
20 pc(s)
Minimum order quantity
5 pc(s)
Harmonized System (HS) code
48219090
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)