location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt22 Mobile Thin Client 1.9 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt22 Mobile Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190W0UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122167097 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 13:27:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt22 Mobile Thin Client 1.9 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 1.9 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 5.0
More>>>
Protect your data, device, and identity

Rest easy with a thin client that has multi-layered security to help keep your cloud computing experience safe with a self-healing BIOS, optional HP Privacy Camera[2] and available ThinPro OS.

Business-class productivity for your virtual or cloud computing workload.[1]

Power through your to-do list with an Intel® Celeron® processor[3] and the enhanced connectivity of optional HP Extended Range Wireless LAN.[2,4] Quickly transition to your desk, displays, and accessories by connecting to an HP USB-C™ dock.[5]

Built to be seen, built to last

Get a device that looks sharp in any office setting with a 180° lie-flat, hinge and solid stamped-aluminum chassis that withstands daily wear and tear and undergoes MIL-STD testing[6] for durability and dependability.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your device. Stay protected with HP’s self-healing BIOS. HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits or corruption. [7]

Naturally secure OS

Choose the Linux®-based HP ThinPro for an OS that limits virus threats. It also has a locked file system that deters unauthorized updates, a built-in firewall, and customizable user permissions.

Make IT management and security a breeze

Ease the burden of IT admins in Windows environments with HP Write Manager, a simple write filter solution that works across multiple Windows versions and prevents unauthorized changes to end user environments. [9]

Durable for the day ahead

Carry this lightweight mobile thin client between meetings without worry. Designed-in reinforcements include a borderless display housed in an aluminum cover, a CNC keyboard deck, and a metal-reinforced, drop-jaw RJ-45 port.

Work even in bright light

Never lose sight of your work with an optional anti-glare touchscreen. [2]

Work longer, charge faster

Long battery life gets you through the day without stopping to plug in, and when you do, HP Fast Charge gets you up to 50% battery life in just 30 minutes of charging. [8]

Compatible with your cloud-based specialty software

Enjoy premium virtualization from a mobile thin client that works with industry ISV partners including Citrix®, VMware®, and Microsoft with features like an integrated browser, single sign-on support, and multimedia redirection. [1]

Processor
Processor frequency *
1.9 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor cores
2
Processor cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Storage
SSD form factor
M.2
SSD memory type
TLC
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth version
5.0
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Antenna type
2x2
Display
Display resolution
1920 x 1080 pixels
Display diagonal
14"
Display brightness
250 cd/m²
Battery
Battery capacity
45 Wh
Number of battery cells
3
Other features
Battery type
Li-ion
Battery technology
Lithium-Ion (Li-Ion)