location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 200 Bundle Media Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 200 Bundle Media Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AS94A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441292848 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 05:10:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Apr 2021
Product end of life date
Bullet Points HP Sprocket 200 Bundle Media Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 313 x 400 DPI 2" x 3" (5x7.6 cm)
  • - ZINK (Zero ink) Borderless printing
  • - Bluetooth
More>>>
Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Print speed (10x15 cm)
40 s
Features
Market positioning *
Home & office
Product color *
Gray
Color name
Luna Pearl
Built-in display
No
Country of origin
Vietnam
Certification
EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2017, EN 55032:2015 /+AC:2016 Class B, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, CISPR 32:2015 +COR1:2016 Class B, FCC CFR 47 Part 15, EN 50581:2012, ICES-003, Issue 6
HP segment
Home
Input & output capacity
Total input capacity
10 sheets
Maximum input capacity
10 sheets
Paper handling
Maximum print size *
2" x 3" (5x7.6 cm)
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
64 MB
Maximum internal memory
64 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
32 W
Battery technology
Lithium Polymer (LiPo)
Battery capacity
550 mAh
Battery voltage
7.4 V
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
3.15" (80 mm)
Depth
4.63" (117.5 mm)
Height
0.984" (25 mm)
Weight
6.07 oz (172 g)
Packaging data
Drivers included
Yes
Warranty card
Yes
Cables included
USB
Bundled software
iOS and Android Sprocket app (iOS App store, Google Play)
Package width
6.5" (165 mm)
Package depth
4.33" (110 mm)
Package height
1.3" (33 mm)
Package weight
9.52 oz (270 g)
Logistics data
Harmonized System (HS) code
8443321040
Pallet weight
810.6 lbs (367.7 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet
1200 pc(s)
Technical details
Number of cartons per pallet layer
240 pc(s)
Other features
Pallet dimensions (W x D x H)
47.2 x 39.4 x 46.3" (1200 x 1000 x 1176 mm)
Recommended humidity operating range
5 - 70%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)