location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt22 Mobile Thin Client Intel® Celeron® 5205U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) HP ThinPro OS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt22 Mobile Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1B5F7UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122244385 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt22 Mobile Thin Client Intel® Celeron® 5205U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) HP ThinPro OS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Mobile thin client Clamshell Silver
  • - Intel® Celeron® 5205U 1.9 GHz Processor cores: 2
  • - 14" Full HD 1920 x 1080 pixels IPS
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 45 Wh 65 W
  • - HP ThinPro OS
More>>>
Protect your data, device, and identity

Rest easy with a thin client that has multi-layered security to help keep your cloud computing experience safe with a self-healing BIOS, optional HP Privacy Camera[2] and available ThinPro OS.

Business-class productivity for your virtual or cloud computing workload.[1]

Power through your to-do list with an Intel® Celeron® processor[3] and the enhanced connectivity of optional HP Extended Range Wireless LAN.[2,4] Quickly transition to your desk, displays, and accessories by connecting to an HP USB-C™ dock.[5]

Built to be seen, built to last

Get a device that looks sharp in any office setting with a 180° lie-flat, hinge and solid stamped-aluminum chassis that withstands daily wear and tear and undergoes MIL-STD testing[6] for durability and dependability.

Work even in bright light

Never lose sight of your work with an optional anti-glare touchscreen. [2]

Naturally secure OS

Choose the Linux®-based HP ThinPro for an OS that limits virus threats. It also has a locked file system that deters unauthorized updates, a built-in firewall, and customizable user permissions.

Work longer, charge faster

Long battery life gets you through the day without stopping to plug in, and when you do, HP Fast Charge gets you up to 50% battery life in just 30 minutes of charging. [8]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your device. Stay protected with HP’s self-healing BIOS. HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits or corruption. [7]

Durable for the day ahead

Carry this lightweight mobile thin client between meetings without worry. Designed-in reinforcements include a borderless display housed in an aluminum cover, a CNC keyboard deck, and a metal-reinforced, drop-jaw RJ-45 port.

Make IT management and security a breeze

Ease the burden of IT admins in Windows environments with HP Write Manager, a simple write filter solution that works across multiple Windows versions and prevents unauthorized changes to end user environments. [9]

Compatible with your cloud-based specialty software

Enjoy premium virtualization from a mobile thin client that works with industry ISV partners including Citrix®, VMware®, and Microsoft with features like an integrated browser, single sign-on support, and multimedia redirection. [1]

Design
Product type *
Mobile thin client
Product color *
Silver
Form factor *
Clamshell
Market positioning
Cloud computing
Introduction year
2020
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor frequency *
1.9 GHz
Processor cache
2 MB
Configurable TDP-down
12.5 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Network
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
HP ThinPro OS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
45 Wh
Power
AC adapter power
65 W
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width
12.8" (324.2 mm)
Depth
9.36" (237.7 mm)
Height
0.709" (18 mm)
Weight *
3.53 lbs (1.6 kg)
Other features
Battery type
Li-ion