location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout Pro by G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprout Pro by G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MU73UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781846727 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 12:05:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Take interactive experiences to the next level

Highly visual and hands-on experiences are made possible with dual multi-touch displays, a unique 20-point Touch Mat and hi-res cameras. Make collaboration and productivity seamless.

Bring rich content to life

Quickly capture objects in 2D and 3D using the unique WorkTools[5] software. Leverage the pressure-sensitive active pen to edit content in real-time and empower creativity.

Designed to be fuss-free

Reduce the need for extra hardware with a system that integrates multiple technologies. It seamlessly adapts to changing environments.

Camera 3D

Get fast and convenient 3D scanning by holding and rotating the object in your hand while the advanced PC scans the image. [7]

WorkTools Software

A powerful suite of tools that gives easy access to the advanced PC’s features. For example, scan and manipulate content in 2D and 3D via an interactive clipboard or even manage how displays will appear on a third monitor. [5]

HP Active Pen

With 2048 levels of pressure sensitivity, the pen enables intuitive precision digital inking. The pen gives the natural feeling of writing with a pen on paper when using it on the horizontal Touch Mat.

HP Touch Mat

The breakthrough Touch Mat is 2.2mm thick and is designed with a 20-point capacitive surface that lets up to four hands work at once. Enhanced with active pen capability and a 3:2 aspect ratio, it enables scanning documents up to A3 or tabloid size. [9]

HP 3D Scan Software Pro v5

Capture reality and create precise 360° 3D models using enhanced structured light scanning technology to enable productivity and creativity. [6]

21.3” Diagonal Projected Touch Display

The high-resolution Full HD projector projects on a 20-point horizontal Touch Mat enabling two sets of hands to bring new meaning to hands-on computing. [8]

23.8” Diagonal Vertical Touch Display

The gorgeous 23.8" diagonal, vertically oriented touch display is in Full HD and gives up to two hands total tactile control. [11]

Professional SDK

Professional Software Development Kit with advanced hardware access, allows developers to create apps for this advanced PC. [2]

NVIDIA® GeForce® GTX 960M Graphics

Enables faster 3D scanning and smoother control when using 3D apps. [3,10]

PCIe SSD storage

Enabled for state-of-the-art storage that provides exceptional performance and reliability. [4]

3-Year Limited Warranty

A 3-year peace-of-mind limited warranty (parts/labor/onsite) keeps your focus where it should be.

Wireless Keyboard and Mouse Set

A wireless keyboard and mouse set comes with the advanced PC.