location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 6455e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Instant Ink eligible; Print from phone or tablet; Two-sided printing; Scan to email

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 6455e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Instant Ink eligible; Print from phone or tablet; Two-sided printing; Scan to email
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
223R1A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161625039 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 14:25:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 6455e All-in-One Printer, Color Printer for Home, Print, copy, scan, send mobile fax, Instant Ink eligible; Print from phone or tablet; Two-sided printing; Scan to email
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 13.6 lbs (6.16 kg)
More>>>
Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP app.[1]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]

Hands-free. Auto-fed.
Hands-free. Auto-fed.

Work fast and hands-free—the 35-page auto-feeder helps you complete scan and copy jobs quickly.

Print, scan, and copy from your phone
Print, scan, and copy from your phone

With HP app, print everyday documents, get high-quality scanning and sharing, and easily make copies – all from your phone.[1]

Ready. Set. Connect.

Get connected with Bluetooth and start printing fast from your smartphone or tablet – easy setup.

Extend your printing reach
Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network.[2]

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Exceptional HP print quality

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Loaded with everything. Except complications.

Work fast and hands-free—the 35-page auto-feeder helps you complete scan and copy jobs quickly.
Get started fast with simple setup that guides you through each step to seamlessly connect on any device.[1]
Get quick and easy printing directly at the smart control panel – buttons appear only when needed.
Save time and paper when printing everyday and business documents with automatic two-sided printing.
Sending a fax should be as simple as sending an email. HP Smart app helps you save time by sending a mobile fax from your smartphone, tablet, or PC.[8]

HP+: The Smart Printing System

The optional HP+ printing system is smarter - it keeps itself up to date and ready to print[3]
First 3 months of Instant Ink included[7]; after 3 months, monthly fee applies unless cancelled.
HP+ requires an HP account, internet connection, and use of original HP ink for the life of the printer.
Print and scan from anywhere with HP Smart app. Enjoy advanced productivity features.[1]
HP+ puts our planet first with net zero-deforestation prints[13] and closed-loop cartridge recycling.[14]

Get everyone connected. Just like that.

Self-healing Wi-Fi™ automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Get connected with Bluetooth and start printing fast from your smartphone or tablet – easy setup.[6]
Access and print files on your network with wireless networking.[2]

Never run out of ink with Instant Ink[8]

Never run out of ink.[8] Convenient ink cartridge replacements and smart delivery included.
Save up to 50% on ink[11] with plans starting at $1.79 a month. Change or cancel Instant Ink any time.[10]
Try an Instant Ink subscription free for 3 months[7] when you activate HP+ when setting up your printer.
Help us put plastic back into printers with prepaid recycling service included.[14]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
9 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
2.8 ppm
Scan speed (black)
2.8 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Modem speed
14.4 Kbit/s
Fax forwarding
Yes
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China, Japan, Thailand, Vietnam
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 23.4" (127 - 594 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (PowerSave)
0.15 W
Power consumption (ready)
4 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra, Mac OS X 12.0 Monterey, Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 Class B CISPR 32:2015 / EN 55032:2015 Class B CISPR 24:2010 / EN 55024:2010 CISPR 35:2016 / EN 55035:2017 FCC CFR 47 Part 15 Class B ICES-003, Issue 6 VCCI-CISPR 32:2016 EN 301 489-1 V2.1.1:2017 EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17" (432.5 mm)
Depth
14.2" (361.1 mm)
Height
6.85" (174 mm)
Weight
13.6 lbs (6.16 kg)
Packaging data
Package width
18.7" (474 mm)
Package depth
8.58" (218 mm)
Package height
16.1" (408 mm)
Package weight
16.6 lbs (7.55 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
1045 lbs (474 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 101.8" (1219 x 1016 x 2585 mm)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 101.77"
Pallet weight (imperial)
1044 lbs
Number of print heads
2
Country Distributor
Canada 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)