location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G4 Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 1040 G4 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RW50AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628870424 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:51:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 26 Jun 2019
Product end of life date
Bullet Points HP EliteBook 1040 G4 Notebook PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-7600U 2.8 GHz Processor cores: 2
  • - 14" Full HD 1920 x 1080 pixels SVA LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 67 Wh 18 h 90 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
ExpressCard slot
No
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Support Assistant
Yes
HP rear camera
HP TrueVision HD IR
HP Security tools
HP BIOSphere Gen3, HP DriveLock and Automatic DriveLock, HP Sure Start Gen3, HP Client Security Gen3, HP LAN-WLAN Protection,
HP Management tools
HP Hotkey Support, HP Recovery Manager,
HP Software provided
HP Connection Optimize, HP Velocity, HP ePrint Driver, HP Noise Cancellation Software
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
67 Wh
Battery life (max)
18 h
Power
AC adapter power
90 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
12.9" (328.9 mm)
Depth
9.17" (232.8 mm)
Height
0.626" (15.9 mm)
Weight *
3 lbs (1.36 kg)
Packaging content
AC adapter included *
Yes
Power cord included
Yes
Other features
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 20:31:40
Uk has collected 36 expert reviews for HP EliteBook Notebook 1040 G4 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
neowin.net
Updated:
2019-12-20 20:31:40
Back in September, HP announced some new PCs from its Elite lineup, which is its brand for business devices. Alongside the EliteOne all-in-one series, there were two new laptops: the EliteBook 1020 x360, and the EliteBook 1040. The two portable PCs compl...
Bottom line My biggest, and probably my only complaint about the EliteBook 1040 G4 would be that WorkWise doesn't work at this time. I think that's a really useful feature for businesses, and it should run in parallel with PhoneWise.Other than that, this PC is a deli...
95%
notebookcheck.net
Updated:
2019-12-20 20:31:40
Beauty and a beast. The EliteBook 1040 G4 now offers Intel's Core i7-7820HQ. The quad-core processor is quite a step up from most ultrabook CPUs, but how does it compare to more powerful devices and Intel's own 8th-gen Kaby Lake R silicon...
Good beautiful metal chassis, excellent heat management, very long battery life, powerful performance, fast charging, dual-Thunderbolt 3 ports w/ four PCIe lanes, instant authentication (IR camera, fingerprint sensor)...
Bad terrible webcam, a bit heavy for its class, display brightness is uneven, keyboard clatter can be loud, sorely lacks option for dedicated GPU...
87%
computershopper.com
Updated:
2019-12-20 20:31:40
Why has Lenovo started offering ThinkPad business notebooks in silver as well as matte black? Maybe to fend off competition from HP EliteBooks, which had silver first. Certainly the EliteBook 1040 G4 is a business laptop that can compete with anything on...
Good Bright, sharp display, Speedy quad-core CPU, Crisp keyboard with Skype function keys, 12.5-hour battery life, Impressive sound...
Bad Not cheap, Clumsy cursor arrow keys, No SD card slot...
Bottom line The fourth generation of HP's 14-inch business slimline combines a muscle-car CPU with luxury-car conveniences to create a highly appealing executive laptop...
80%
pcmag.com
Updated:
2019-12-20 20:31:40
More than $2,000 is a lot to spend on a non-workstation business laptop, but HP makes a case for doing just that with its new EliteBook 1040 G4 (starts at $1,379; $2,099 as tested), a 14-inch ultraportable with remote management and security features that...
Good Full HD touch screen gets very bright, Comfortable keyboard has built-in Skype for Business controls, Core i7 delivers good computing performance, Long battery life...
Bad Included software is glitchy, Pricey as configured...
Bottom line The HP EliteBook 1040 G4 packs a lot of power, but it's costly compared with other ultraportable business laptops...
70%
Laptopmag.com
Updated:
2019-12-20 20:31:40
Editor's Note: For this review, we've tested two models. The main difference between them lies in their 7th Gen Core i7 CPUs: One has an HQ-Series model, which offers more speed, and the other is a U Series model, which is more power-efficient.HP's 14-inc...
Good Bright, vibrant display, Great battery life (on some models), Sweet sound...
Bad Mediocre keyboard...
Bottom line The HP EliteBook 1040 G4 is a slick 14-inch business notebook that offers long battery life...
80%