location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 4002d Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 4002d Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z607F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161448140 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 03:59:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro 4002d Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 1200 MHz
More>>>
Printing
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
Watermark printing
Yes
Booklet printing function
Yes
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
China, Philippines
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Business
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 32:2012 Class B / EN 55032:2012 Class B; CISPR 35:2016 / EN 55035:2017 Class B; EN IEC 61000-3-2:2019; EN 61000-3-3:2013+A1:2019 EN 61000-4-12:2016; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B
Power
Power consumption (printing) *
495 W
Power consumption (ready)
5.5 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.36 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
iOS, ChromeOS, Android
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Weight & dimensions
Width
15" (381 mm)
Depth
14.1" (357 mm)
Height
8.5" (216 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 79" (1200 x 1000 x 2007 mm)
Packaging data
Package width
17.4" (443 mm)
Package depth
10.8" (274 mm)
Package height
18.3" (464 mm)
Packaging content
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
36 pc(s)
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection or USB port Internet browser.
Recommended humidity operating range
30 - 70%
Country Distributor
United Kingdom 1 distributor(s)