location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 3101fdw Wireless Multifunction Black and white Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 3101fdw Wireless Multifunction Black and white Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G628FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697152245 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2025 16:40:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro 3101fdw Wireless Multifunction Black and white Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 800 MHz
  • - 23.1 lbs (10.5 kg)
More>>>
Powerful productivity.

Support your small workteams with this laser printer, designed for up to 7 users.
Print more efficiently. You can save time, paper, and costs with duplex speeds at 35 ppm. [1]

Seamless management.

Centralize print management for your enterprise. HP Web JetAdmin makes it easy with its suite of features.[4]
Set up your printers quickly. Streamlined setup makes it easy to set up and get back to business.

HP Wolf Pro Security.

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Time to first copy (black, normal)
6.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (color)
1200 x 1200 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
TWAIN, Software
Scan speed (color)
8 ppm
Scan speed (black)
19 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
350 - 2500 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Print, Copy
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5c, PCL 6, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Philippines, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207 x 348 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L
JIS B-series sizes (B0...B9)
B6
Envelopes sizes
B5, C5, C6, DL
Paper handling
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.6 dB
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.06 W
Power consumption (printing)
436 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
1.31 W
Power consumption (off)
0.06 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Weight & dimensions
Width
16.5" (418 mm)
Depth
15.7" (398.2 mm)
Height
12.3" (313.2 mm)
Weight
23.1 lbs (10.5 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
14.9" (379 mm)
Package height
19.3" (490 mm)
Package weight
30 lbs (13.6 kg)
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
10 user(s)
Recommended system requirements
Microsoft® Windows® 11, 10, 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer or Edge.
Acoustic power emissions (ready)
32 dB
Acoustic pressure emissions bystander (ready)
14 dB
Country Distributor
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)