location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 3001dwe Printer, Black and white, Printer for Small medium business, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro 3001dwe Printer, Black and white, Printer for Small medium business, Print, Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G650E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122492496 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 11:13:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Jun 2024
Product end of life date
Bullet Points HP LaserJet Pro 3001dwe Printer, Black and white, Printer for Small medium business, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
More>>>
Powerful productivity.

Support your small workteams with this smart printer, designed for up to 7 users.
Print more efficiently. Save time, paper, and costs with fast speeds and auto two-sided printing.
Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.
Get productivity in the palm of your hand. Optimize print tasks and time with Shortcuts from the HP Smart app.

Effortless management.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location.[2]
Smart Admin Dashboard monitors usage and controls settings across multiple printers, in multiple locations.[2]
Seamless connectivity allows you to print from anywhere, any device, on any network.[1,3]
Dedicated tech support can help you when you need it, all backed by our 2-year extended HP warranty.[4,5]

HP Wolf Pro Security, made better with HP+.

Get printer security out of the box. Preconfigured settings mean it's ready when you are.
Set up your printer security from the dashboard. Smart Admin makes IT configuration and monitoring easy.[2]
Automated 24/7 monitoring helps ensure your printers and your information are always secure. 
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Hassle-free supplies management with Instant Ink for lasers.

Enroll to save on Original HP Toner with Instant Ink. Get toner, delivery, and recycling.[8,9,10]
Never run out of toner with Instant Ink for lasers.[11] Cartridges are delivered automatically and only when you need it.
Manage your subscription to get cartridges delivered to multiple locations on a single consolidated bill.[9]
With Instant Ink, you get to select the right plans for each of your printers. Change or cancel at any time.[12]

Fast print and duplex speeds

Print more efficiently. Save time, paper, and costs with fast speed and auto two-sided printing. 

Simple shortcuts

Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.

Set up. Invite users. And done.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location [2]

Control at your fingertips

Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations [2]

HP Smart 

Get productivity in the palm of your hand. Optimize print tasks and time with the HP Smart app's Shortcuts. [1]

Out-of-the-box secure

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Intelligent security 24/7

Automated 24/7 monitoring helps ensure your printers and your information are always secure.

Toner delivered ONLY when you need it

Never run out of toner with Instant Ink for laser. [11]

Multiple printers, different addresses, one bill

With Instant Ink, get toner automatically delivered to workers or offices all on one consolidated bill. [9]

Forest First printing

We invest in forest restoration and responsible management for every page you print.  [13]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
55 s
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
350 - 2500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207 x 348 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L
JIS B-series sizes (B0...B9)
B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Business
Product color *
Gray, White
Control type
Buttons
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
484 W
Power consumption (ready)
2.93 W
Power consumption (PowerSave)
0.06 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.387 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
14.4" (367 mm)
Depth
15.7" (398.2 mm)
Height
8.51" (216.2 mm)
Weight
16.5 lbs (7.5 kg)
Packaging data
Package width
17.2" (438 mm)
Package depth
10.9" (278 mm)
Package height
18.3" (466 mm)
Package weight
21.6 lbs (9.8 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Warranty card
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 11, 10: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
32 dB
Acoustic pressure emissions bystander (ready)
14 dB
Country Distributor
Singapore 1 distributor(s)