


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Take security to the next level with a built-in smart card reader and optional fingerprint reader[2]. Protect against BIOS attacks with HP Sure Start Gen3[3] and easily manage devices with the HP Manageability Integration Kit[4].
Explore your creative potential with the extended 165° kickstand opening and the optional HP Active Pen with App Launch[2] for a natural inking experience. Use in tablet mode for surfing[5], or attach the optional HP Pro x2 Collaboration Keyboard and use it as a notebook.
This detachable can go the distance passing MIL-STD 810G tests[6] for dust, shock, drops, and more. The HP Pro x2 is up to the task with up to 11 hours of battery life[7], and a fanless design for quiet operation.
Keep your data on premise with a removable, encrypted SSD and HP Drive Encryption software.
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP Pro x2.
Work smart with a built-in smart card reader that provides additional layer of security and control over user credentials[2] and an optional NFC[5] sensor that provides supplemental authentication protection and enables secure payments.
Start with a genuine HP BIOS every time. HP Sure Start Gen3[3] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Get the benefits of mobility for the modern workforce and help boost productivity with powerful 7th Gen Intel® Core® processors[9].
Deploy the HP Manageability Integration Kit[4] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.
HP WorkWise[10] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 12 expert reviews for HP Pro X2 612 G2 Tablet 3NU72UA and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
84%
|