location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 880-175x Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-175x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UQ94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905916955 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 880-175x Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black, Red 500 W
  • - Intel® Core™ i7 i7-9700K 3.6 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 2.51 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce RTX™ 2080 8 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Geared for the end-game
Geared for the end-game

Holding the objective takes relentless force. That’s why the OMEN Desktop can wield advanced NVIDIA® GeForce® RTX 2080 dedicated graphics and the latest Octa-Core 9th Generation Intel® Core™ i7 processor[1], unlocked for overclocking[2], so you can send opponents back to their respawn.

Stay cool under pressure
Stay cool under pressure

All-around edge vents, a 120mm front fan, and liquid cooling help ensure when you’re on fire in-game, your desktop won’t become a molten core. Top that off with a machine-like design and at-the-ready carrying handle, and it’s game over.

Levels up with you
Levels up with you

Soaring up the leaderboards takes a machine that climbs with you. The OMEN Desktop is geared for easy upgradability with a tool-less door for quick access and maintenance, and up to four 3.5” hard drive bays.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [6]

NVIDIA® GeForce RTX™ 2080 graphics
NVIDIA® GeForce RTX™ 2080 graphics

Give your multimedia experience a boost in NVIDIA® GeForce RTX™ 2080 detail with faster performance than integrated graphics. Watch videos, play games, and even edit photos or videos with beautiful quality you can only get from dedicated graphics.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

HyperX® DDR4 memory
HyperX® DDR4 memory

With up to 16 GB of fast HyperX® DDR4-2666 RAM, everything from multitasking to playing games gets a performance boost.

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [5]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [4]

Liquid cooling
Liquid cooling

Hassle-free thermal management quietly and efficiently draws heat away from high-performance processors, helping to protect sensitive components from heat overload.

DTS Studio Sound

Enhance your listening experience for all your games, videos, and music. Experience deep bass and clear dialogue at maximum volume without any distortion. [7]

Overclocking capability

Boost your gaming performance and other tasks with turbocharged processor speed. [19]

DTS Headphone: X technology
DTS Headphone: X technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible. [20]

Tool-less access
Tool-less access

Easily access and swap out any of the four external hard drives without even opening the chassis. And when you need to get inside the system, a double-sided screwdriver and replacement screws are included behind the OMEN logo.

Adheres to industry standards

With support for micro-ATX motherboard builds, your aftermarket parts fit and work in this galvanized steel chassis. And with an easy access angled design, and superb cable management, it’s the ultimate DIY desktop.

USB-C™
USB-C™

Power your device, transfer up to 10Gb/s of data, or connect to an external display all from just one reversible USB-C port. And it's reversible, so you never have to worry about plugging in upside down. [21,22]

VR ready
VR ready

We’ve stressed the hardware and drivers with the most intensive games to ensure rock-solid performance and high-definition graphics, for a smooth VR experience right out of the box. [23]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700K
Processor cores
8
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
2.51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
DC-in jack
No
On/off button
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 slots
2
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Product color *
Black, Red
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel® Z370
Audio system
DTS Studio Sound
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
186604
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
7.56" (192 mm)
Depth *
17.4" (442.1 mm)
Height *
16.4" (417.2 mm)
Weight *
38.8 lbs (17.6 kg)
Package width
22.8" (579 mm)
Package depth
11.7" (296 mm)
Package height
21.9" (555 mm)
Package weight
42.3 lbs (19.2 kg)
Display
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 14:33:53
Uk has collected 4 expert reviews for HP OMEN 880-175x Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Red and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2019-11-16 14:33:53
Not all gaming PCs are created equal. There are budget-friendly ones that barely do the job, and there are expensive ones that perform beautifully in exchange for a large hole in your pocket. The HP Omen Desktop PC falls halfway between these two categori...
Good High powered, Highly upgradable, Up to 165Hz refresh rates...
Bad Not the best looking PC...
Bottom line While we do agree that the HP Omen Desktop PC may not be the best-looking gaming PC out there, it has more than decent upgradability and most importantly, it is one of the best ones when it comes to performance. This powerhouse will run any processor- and...
90%