location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P24a G4 FHD Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P24a G4 FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Y0Q4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908586661 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP P24a G4 FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 16 W
More>>>
More comfort. More Productivity.

Find your best position with tilt, pivot and 100 mm height adjustments to help you stay productive throughout your day. Plus, filter blue light emissions and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

See from any angle.

Expand your productivity with virtually uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the Full HD resolution, 23.8” diagonal IPS screen.

Plug N Play Convenience

This monitor includes 4 easy-to-access USB-A ports that makes connecting multiple devices like your mouse, keyboard and webcam a snap. Plus, quickly connect to additional devices like a PC, video source or even a second monitor using the HDMI, DisplayPort™, and VGA ports[1].

Peace of Mind Included

Get peace-of-mind with a 3-year limited warranty.

Energy-Efficient Design

ENERGY STAR® and TCO certified plus EPEAT® registered. [2]

Packaged with the environment in mind

Packaging contains recyclable materials. [3]

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Surface hardness
3H
sRGB coverage (typical)
95.8%
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
3.94" (10 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
54 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
21.3" (540 mm)
Depth (with stand)
8.33" (211.5 mm)
Height (with stand)
18.3" (463.9 mm)
Weight (with stand)
12.3 lbs (5.6 kg)
Width (without stand)
21.3" (540 mm)
Depth (without stand)
2.37" (60.2 mm)
Height (without stand)
12.7" (323.3 mm)
Packaging data
Package width
23.6" (600 mm)
Package depth
8.5" (216 mm)
Package height
15.7" (400 mm)
Package weight
19.6 lbs (8.9 kg)
Packaging content
Cables included
AC, HDMI, USB Type-A to USB Type-B
Other features
Weight
12.3 lbs (5.6 kg)
Height
12.7" (323.3 mm)
Width
21.3" (540 mm)
Depth
2.37" (60.2 mm)