location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro Color Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro Color Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
404K0A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337284876 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 06:28:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro Color Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 25 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
Empower your team with a productivity powerhouse

Always ready for high volumes, get an HP OfficeJet Pro printer equipped with two 250-page input trays.
Avoid waiting by the printer with an automatic document feeder enabling single-pass, double-sided scanning.
Speed up your printing with a fast inkjet printer - up to 25 pages per minute (PPM).[4]
Scan/print/copy from your cloud storages like Google Drive or OneDrive with the easiest-to-use print app.[2]

Empower your business with a productivity powerhouse

Always ready for high volumes, get an HP OfficeJet Pro printer equipped with two 250-page input trays.
Avoid waiting by the printer with an automatic document feeder enabling single-pass, double-sided scanning.
Speed up your printing with a fast inkjet printer - up to 25 pages per minute (PPM).[4]
Quickly navigate your printer with a 4.3” large color touchscreen and a phone-like user interface.

Our best technology to stay connected and secure[3]

Stay connected with our most reliable Wi-Fi - dual-band, self-healing - that automatically reconnects.[3]
Help keep your network protected from cyberthreats with HP Wolf Pro Security.[3]
Feel confident with solutions that evolve with you from the Most Reliable A4 Brand.[8]

Driving innovation with 40% recycled plastic[5]

Choose printers made with at least 40% recycled plastic.[5]
For every page you print, HP protects, restores and manages forests in equal measure.[6]
Recycle your Original HP ink cartridges after use for free with the HP Planet Partners program.[7]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (color, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
25 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (color, normal quality, A4)
22 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (color, draft, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Input & output capacity
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
Borderless printing media sizes
A4, Letter
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
Gray
Color name
Cement
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
4.3"
Control type
Touch
Color display
Yes
Power
Power consumption (ready)
5.58 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2015 + AMD1:2019 / EN 55032:2015 + A11:2020 Class B; CISPR 24:2010 / EN 55024:2010; CISPR 35:2016 / EN 55035:2017+A11:2020; EN 61000-3-2:2014 / IEC 61000-3-2:2014; EN 61000-3-3:2013 / IEC 61000-3-3:2013; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.4; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B; VCCI-CISPR 32:2016 Class B.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging data
Package width
19.5" (496 mm)
Package depth
14.8" (377 mm)
Package height
19.3" (489 mm)
Package weight
31.3 lbs (14.2 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 11: 32-bit or 64-bit, 2 GB HD, Internet Required, Internet Explorer or Edge
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)