location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Convertible Workstation i7-8850H 16 GB DDR4-SDRAM NVIDIA® Quadro® P1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook Studio x360 G5 Convertible Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4DC00AW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio x360 G5 Convertible Workstation i7-8850H 16 GB DDR4-SDRAM NVIDIA® Quadro® P1000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i7-8850H 2.6 GHz Processor cores: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - NVIDIA® Quadro® P1000 4 GB
  • - 5.0
More>>>
360-degree pro performance

Finally, a convertible laptop designed to tackle large files and run multiple apps with speed and responsiveness. Seamlessly edit and render high-res images without delay, with NVIDIA® Quadro® P2000 graphics, 64 GB memory[1] and Intel® Core™ i9 processors.

Precision-crafted versatility

With our innovative 360-degree hinge, you'll get the comfort of a laptop, the convenience of a tablet and the luxury of additional modes to help you showcase your work.

Pixel-perfect tools

Achieve remarkable inking precision with 4096 levels of pressure sensitivity and tilt with the Wacom AES pen.

HP ZBook x360 Pen

Create on the go with the professional Wacom AES pen featuring 4K pressure sensitive levels, tilt and two customizable buttons. [4]

Windows Pro for workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook Studio x360. [3]

15.6" diagonal touch display

Take your work outdoors with the anti-glare touch display and built in ambient light sensor that dims or brightens based on your surroundings. [5]

Fast charging and long battery life

Take your work on the road with up to 16 hours of battery life for maximum productivity. When you need it, recharge ultra-fast (50% in just 45 minutes). [6,7]

Blazing fast storage

Create seamlessly. Save and access large files locally with up to 4TB local NVMe storage, up to 21 times faster than standard HDD storage and six times faster than SATA SSD. [8]

8th Gen Intel® Core i9 or Intel® Xeon® processors

Do more at once with next-generation six-core Intel® Core™ i9 or Intel® Xeon® processors designed to handle complex, multi-threaded applications like Adobe Premier Pro. [9]

HP's most secure mobile workstation

Protect your work with HP Sure View that activates a privacy screen at the touch of a button and RAID 1 that keeps a backup copy of all your files in case you ever need it. [11,12]

NVIDIA® Quadro® 3D Graphics

Seamlessly edit your designs and render multi-layered files with certified NVIDIA® Quadro® P2000 graphics, optimized for stability and performance with professional software apps. [10]

Multiple ports for maximum productivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Keep all your devices and peripherals connected with 2 USB 3.0, 1 HDMI and 1 SD card port.

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, HP World Facing Microphone & optional web cam. Get premium audio with 4 speakers tuned by Bang & Olufsen & a discrete amp.

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio x360 was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust. [13]

Spill resistant keyboard

Accidents happen - which is why we designed our minor spill-resistant full-sized chiclet keyboard with a chemically strengthened glass cover to help prevent wear and tear.

HP Thunderbolt™ Dock Gen 2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly. [14]

Processor
Processor manufacturer *
Intel
Processor model *
i7-8850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency *
2.6 GHz
Processor cache
9 MB
Processor cache type
L3
Bus type
DMI
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.1 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Bluetooth version
5.0
Design
Intel® vPro™ Platform Eligibility
No
Processor special features
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Battery
Battery capacity
95.6 Wh
Number of battery cells
6
Display
Display diagonal
15.6"
Display resolution
1920 x 1080 pixels
Panel type
IPS
Touchscreen
Yes
Display brightness
400 cd/m²
Other features
Battery type
Li-ion polymer
Display diagonal (metric)
15.6" (39.6 cm)