location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Stinger - Gaming Headset (Black-Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Stinger - Gaming Headset (Black-Red)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5L7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188094983 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2024 20:56:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HyperX Cloud Stinger - Gaming Headset (Black-Red)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 18 - 23000 Hz 30 Ω 102 dB
  • - Microphone type: Boom -40 dB
More>>>
DTS® Headphone:X® Spatial Audio[2]

Unlock accurate 3D audio spatialization and localization! The included activation code provides 2 years of DTS® Headphone:X® Spatial Audio for enhanced perception, awareness, and immersion.

Lightweight headset with 90° rotating ear cups

At just 275 grams, HyperX Cloud Stinger won’t weigh you down, making it ideal for long gaming sessions. The ear cups rotate 90 degrees so they can rest comfortably around your neck during breaks.

Immersive in-game audio

Enhanced bass reproduction with crisp high, clear mids, and rich lows keeps you immersed in your gaming.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product color *
Black
Cable length
51.2" (1.3 m)
Compatible products
PC, PS5™, PS4™, Xbox Series X|S™, Xbox One™, Nintendo Switch™, Mobile
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
18 - 23000 Hz
Headphones
Impedance
30 Ω
Headphone sensitivity
102 dB
Driver unit
1.97" (5 cm)
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Weight & dimensions
Weight
9.7 oz (275 g)
Packaging content
Quick start guide
Yes
Country Distributor
United States 1 distributor(s)