location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W Slim Smart AC Adapter (4.5mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W Slim Smart AC Adapter (4.5mm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SC18AA#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015009776 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 10:59:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2025
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 150W Slim Smart AC Adapter (4.5mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 90 - 265 V Input frequency: 47 - 63 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
More>>>
Easy to use

Plug one end of the adapter into your HP Mobile Workstation or HP Docking Station[1] and the other end into a standard outlet.

Take it with you

Power up wherever you work. The compact, reliable adapter fits easily in your notebook’s carrying case and is 50% lighter than its previous generation model.

Worry-free charging

Get an adapter that detects and regulates the correct electrical current for your HP Mobile Workstation or HP Docking Station[1].

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
90 - 265 V
Input frequency *
47 - 63 Hz
Output power *
150 W
Output voltage *
19.5 V
Efficiency
88%
Brand compatibility
HP
Compatibility
ZBook Studio G3, ZBook 15 G3, ZBook 15u G3
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
0.591" (15 mm)
Depth
2.6" (66 mm)
Height
0.866" (22 mm)
Weight
11.3 oz (320 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095