location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4200 40-in Multifunction Printer with Top Stacker and 3-year Warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 4200 40-in Multifunction Printer with Top Stacker and 3-year Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW13H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122610210 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 19:48:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 May 2024
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 4200 40-in Multifunction Printer with Top Stacker and 3-year Warranty
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1200 x 1200 DPI Color
  • - Printing colors: Black, Yellow, Cyan, Magenta
  • - Color scanning
  • - USB port Ethernet LAN
More>>>
Fast mono and color print, keep cost under control

Don’t waste time waiting on prints—high-productivity monochrome and color speeds up to 10 D/A1 pages/min.[2]
Excellent technical prints with HP PageWide XL pigment inks—vivid color, crisp lines, fine detail beat LED.[3]
Save with low running costs in mono and color[4] and with up to 10 times lower energy consumption.[5]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[6], free take back.[7]

Enhanced print/scan/copy for extreme simplicity[8]

Easy printing and workflow efficiency with HP Click, HP SmartStream software; HP SmartTracker cost control.
The market’s largest 15-inch touchscreen[9] makes it easy to operate from the front and the back.
Scan on the fly, gain agile digitalization with live scan preview and contextual post-edit capabilities.[8]
Easy collaboration—access personal/network group folders at touchscreen; print, save, and share right away.

World's most secure large-format printer[1]

Best network protection with HP Connection Inspector dynamic security, HP Secure Boot, and Whitelisting.[1]
Keep your fleet secure and set security preferences—any time—with HP Jet Advantage Security Manager software.
Control who accesses the printer and its confidential documents with secure user authentication.

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, JPEG
Printing colors *
Black, Yellow, Cyan, Magenta
Print head
8
Copying
Copying *
No
Scanning
Scanning *
Color scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Accuracy
0.1%
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
Performance
Product color *
Gray, White
Built-in display *
No
Internal memory
8192 MB
Country of origin
Malaysia
Performance
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (typical)
270 W
Power consumption (sleep)
16 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77" (1955 mm)
Depth
30.9" (785 mm)
Height
55.7" (1414 mm)
Weight
996.5 lbs (452 kg)
Packaging data
Package width
88.9" (2257 mm)
Package depth
40.9" (1040 mm)
Package height
62.1" (1578 mm)
Package weight
1369.1 lbs (621 kg)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)