location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL Pro 10000 40-in Printer with Pro Stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL Pro 10000 40-in Printer with Pro Stacker
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW21B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122610470 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 09:56:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Sep 2024
Product end of life date
Maximum job turnaround time at breakthrough speed

Respond immediately—help boost productivity with fast printing up to 1100 ft² or 1,000 B1 posters per hour.[1]
Consolidate the capacity of your fleet into a single device that can efficiently print different sizes.
Output is ready for finishing or delivery right away, with instant-dry prints on compatible substrates.

Highly cost-effective, secure print production

An affordable investment for retail poster production.
Save your operator's time with the easy-to-maintain system and user-replaceable printheads.
Get set up in less than 5 hours[2]—there are no special electrical/ventilation needs for this compact device.
Keep fleet control on-site with the status beacon, remotely with HP PrintOS view into production and costs.[3]
World class printer protection with HP Wolf Pro Security.

Short-term posters on rolls, sheets, and boards

End-to-end cut-sheet workflow with first HP large-format auto sheet feeder, versatile stacker.
Fast large-format two-sided cut-sheet workflow with simple application instructions.
Use a variety of sizes of paper, cardstock, and boards—from A2 up to B1, and thickness up to 3/8 in (10 mm).
Use responsibly sourced FSC®-certified papers, make recyclable prints, enjoy water-based HP pigment inks.[4]

Printing
Resolution color
1200 x 1200 DPI
Maximum resolution *
1200 x 1200 DPI
Page description languages *
TIFF, HP-GL/2, JPEG
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
ISO A-series sizes (A0...A9)
A1, A2
ISO B-series sizes (B0...B9)
B1, B2
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
Performance
Internal memory
16384 MB
Country of origin
Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP dynamic security
Yes
Power
Power consumption (sleep)
16 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77" (1955 mm)
Depth
80.4" (2041 mm)
Height
64.4" (1637 mm)
Weight
1448.4 lbs (657 kg)
Packaging data
Package width
88.9" (2257 mm)
Package depth
40.9" (1040 mm)
Package height
62.8" (1595 mm)
Package weight
1818.8 lbs (825 kg)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)