location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 25L Gaming Desktop GT15-0304 Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 25L Gaming Desktop GT15-0304 Bundle PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
575P7AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548830428 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 11:05:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2024
Product end of life date
Bullet Points HP OMEN by 25L Gaming Desktop GT15-0304 Bundle PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM NVIDIA GeForce GTX 1660 SUPER
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600G 3.9 GHz Processor cores: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - NVIDIA GeForce GTX 1660 SUPER 6 GB
  • - 5.2
More>>>
Powerful processor for action-packed gaming
Powerful processor for action-packed gaming

Ready for peak performance with an AMD Processor[1], dazzling graphics and a 120mm front fan for staying cool.

Customize with OMEN Gaming Hub
Customize with OMEN Gaming Hub

Personalize and upgrade to your liking with OMEN Gaming Hub plus tool-less access to internal components[2].

Show off your game in style
Show off your game in style

Enjoy a premium gaming experience with this modern DIY-class gaming tower, complete with full RGB control.

AMD Ryzen™ 5000 Series Desktop Processors

Whether you are playing the latest games, designing the next skyscraper, or crunching scientific data, you need a powerful processor that can handle it all. The AMD Ryzen™ 5000 Series Desktop Processors set the bar for gamers and artists alike. [1]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [4]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [5]

USB Type-C® 10Gbps signaling rate only

Plug in your external storage with this USB-C™ port, featuring 10Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [6]

Effortlessly connected

Enjoy a smooth wireless experience with a Wi-Fi CERTIFIED 6™ (2x2) and Bluetooth® 5.2 combo. [7]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

HyperX® DDR4 memory
HyperX® DDR4 memory

With up to 8 GB of fast HyperX® DDR4-3200 RAM, everything from multitasking to playing games gets a performance boost.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 5000 Series
Processor model *
5600G
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Processor frequency *
3.9 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
3200 MHz
Internal memory manufacturer
HyperX
Graphics
Discrete GPU manufacturer
NVIDIA
Graphics
Discrete graphics card model *
NVIDIA GeForce GTX 1660 SUPER
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth version
5.2
Design
RGB memory lighting
Yes
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Packaging content
Keyboard connectivity
Wired