location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32 All-in-One Desktop PC 32-b0167c Bundle Intel® Core™ i7 i7-12700T 12 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1650

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 32 All-in-One Desktop PC 32-b0167c Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
577F4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337726819 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2024 02:11:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion 32 All-in-One Desktop PC 32-b0167c Bundle Intel® Core™ i7 i7-12700T 12 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1650
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-12700T 1.4 GHz Processor cores: 12
  • - 12 GB DDR4-SDRAM 3200 MHz 1 x 4 + 1 x 8 GB
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - 5.0
More>>>
Stay organized with a space-saving design
Stay organized with a space-saving design

Enjoy an organized and cord-free workspace with a slim All-in-One Desktop plus a wireless mouse and keyboard.

Easily switch from work to play
Easily switch from work to play

Hook-up all your streaming or gaming devices with multiple HDMI ports and enjoy immersive Audio by B&O.

Better for the planet by design
Better for the planet by design

Committed to sustainability, HP built this PC to be ENERGY STAR® certified and EPEAT® Gold registered[1].

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [3]

NVIDIA® GeForce® GTX 1650 graphics

With the all-new NVIDIA Turing™ architecture, gaming and streaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GTX 1650. [4]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [5]

Sustainable design

Because little things make a big difference, this product includes a percentage of sustainable materials like water-based paint, ocean-bound plastic and 15% post-consumer recycled plastic in the design. [6]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

A truly powerful audio experience

HP speakers, custom-tuned in collaboration with experts at B&O, deliver rich, authentic sound. Don’t just listen—let the immersive experience move you.

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [8]

HP True Vision 5MP camera

The high quality camera lets you video chat with the entire family in stunning detail, at up to 2592x1944 resolution. [9]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-12700T
Processor cores
12
Processor threads
20
Processor boost frequency
4.7 GHz
Processor frequency *
1.4 GHz
Processor cache
25 MB
Processor cache type
L3
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory clock speed
3200 MHz
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Graphics
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Bluetooth version
5.0
Packaging content
Keyboard connectivity
Wireless
Display
Display diagonal
31.5"
Display resolution
2560 x 1440 pixels
Panel type
IPS
Display brightness
350 cd/m²
Other features
Graphics card interface
PCIe x16
Display diagonal (metric)
31.5" (80 cm)