location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5EK00D scanner 1200 x 1200 DPI A0 Black, Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5EK00D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EK00D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808925757 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2025 13:08:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 5EK00D scanner 1200 x 1200 DPI A0 Black, Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - Color scanning
  • - Built-in display
  • - A0
  • - Maximum scan size: 42 x 42" (1067 x 1067 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 130 W
  • - Scanning noise level: 48 dB
More>>>
Scanning
Maximum scan size *
42 x 42" (1067 x 1067 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
No
Design
Product color *
Black, Gray, White
Built-in display *
Yes
Performance
Sensor type *
CCD
Scan file formats
JPEG, PDF, TIFF
Scanning noise level
48 dB
Paper handling
Maximum ISO A-series paper size *
A0
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB connector type
USB Type-A
Power
Power supply type *
AC
Power consumption (typical)
130 W
AC input frequency
50 - 60 Hz
Input voltage
100 - 240 V
Power consumption (sleep)
1 W
Weight & dimensions
Width
60.2" (1530 mm)
Depth
36.6" (930 mm)
Height
65.4" (1660 mm)
Weight
156.5 lbs (71 kg)
Packaging data
Package width
75.2" (1910 mm)
Package depth
26.8" (680 mm)
Package height
31.5" (800 mm)
Package weight
260.1 lbs (118 kg)
Country Distributor
United States 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)