location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser 1000n Black and white Printer, Ethernet Only

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neverstop Laser 1000n Black and white Printer, Ethernet Only
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HG74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905934492 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 09:48:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Neverstop Laser 1000n Black and white Printer, Ethernet Only
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - Printing colors: Black, White
  • - A4 20 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LED Built-in display
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 500 MHz
More>>>
Get the lowest cost per page for HP laser printing<sup>[10]</sup>
Get the lowest cost per page for HP laser printing[10]

Count on toner savings right out of the box.[1] Get the lowest cost per page on HP laser printing, less than 1 cent per page.[10][1]

Thousands of pages right out of the box

Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP app.[2]

Simple, mess-free reload[3]

Get a mess-free experience,[3] and easily restore toner levels with the toner reload kit.[7][4]

Fast printing

Get print speeds up to 20 ppm.[6]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]

Sharp, high-quality black text

Produce sharp text and bold blacks.

Simple, intuitive control panel

Get quick and easy printing directly at the control panel.

Load up to 150 sheets

Change paper less often with a 150-sheet capacity paper tray.

Revolutionary toner reload system

Quickly and easily restore toner levels with the toner reload kit.[7]

Up to 7x more pages in box[6]

Count on toner savings right out of the box.[1] Get the lowest cost per page on HP laser printing.[10]
Get 5000 pages of toner right out of the box[2] – up to 7x more pages than in-class HP lasers.[6]
Business doesn’t need to wait for your printer. Help maximize your uptime with fast print speeds.
Start printing right away. The intuitive control panel helps you complete projects quickly and easily.

Reload with more toner for a lot less[1]

Up to 2,500 pages worth of Original HP Toner[2] – up to 2.5x more pages than in-class HP Toner cartridges.[1]
HP's reloadable toner system gives you easy, convenient, mess-free toner reloads.[3]
This innovative laser printer delivers exceptional quality, page after page.
Produce sharp text and bold blacks for high-quality, black-and-white documents.

Stay productive from anywhere

Print, scan, and send a secure fax from anywhere, with HP Smart app.[4]
Easily share resources – access and print with wireless and Ethernet networking.[5]
Connect your mobile device directly to your printer – and easily print without accessing a network.[9]
Save time and eliminate steps in repetitive tasks with customizable shortcuts in HP Smart app.[4]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colors *
Black, White
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Brazil, China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.85 - 14" (148.5 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product color *
Gray, White
Built-in display *
Yes
Display
LED
Design
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 13438 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
307 W
Power consumption (ready)
5.3 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.297 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
15" (380.5 mm)
Depth
11.6" (293.4 mm)
Height
8.31" (211 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 82.7" (1200 x 1000 x 2101 mm)
Weight
15.3 lbs (6.95 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
11.4" (290 mm)
Package height
16.5" (420 mm)
Package weight
19.6 lbs (8.9 kg)
Packaging content
Warranty card
Yes
Cables included
AC, USB
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
12.6 oz (356 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
40 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)