location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V27c G5 FHD Curved Monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V27c G5 FHD Curved Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65P60L9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192691540 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 00:45:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2025
Product end of life date
75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame.[1]

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

With the Environment in Mind

Meeting the latest standards with EPEAT registered, ENERGY STAR and TCO certifications.[3]

Thoughtful Product Packaging

We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill.[5,6]

Neat Cable Management

Neat cable management solution for a cleaner workspace and more productivity.

AMD FreeSync™ Technology

AMD FreeSync technology provides smooth, tear-free videos.[7]

Adjustable Tilt

The tilt-adjustable stand helps deliver the perfect view to maximize productivity.

Built-In Dual 2W Speakers

Listen to music, meetings and more with the built-in, dual 2W speakers.

Plenty of Ports

Ready to connect for sharp FHD visuals with HDMI 1.4 and DisplayPort™ 1.2.[8,9]

99% sRGB Color Gamut

Enjoy visuals with ideal color representation in 99% sRGB color space.[1]

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.[2]

Do More in the Curve

See and do more with a captivating view on this 27-inch diagonal, 1500R curved monitor. The sizeable curve follows your natural field-of-vision for an uninterrupted and engaging viewing experience when you're working, learning, or browsing.

See and Hear the Complete Picture

Enjoy a seamless experience complete with excellent views and clear sounds. This monitor boasts FHD resolution and AMD FreeSync technology, featuring a 75Hz refresh rate[1] for sharp images and tear-free video, while the built-in dual speakers provide full, distinct audio.

Form Meets Function

Clear your mind with a well-designed, intuitive monitor. Keep the focus on your screen through the unobtrusive, 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable tilt, or stay in your flow by easily changing settings with the Joypad OSD button or HP Display Center[2].

Display
Color gamut
72%