location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 925 ERGO VRTCL WIRELESS U.S. ENGLISH LOCALIZATION mouse Office Right-hand RF Wireless + Bluetooth 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
925 ERGO VRTCL WIRELESS MOUSE U.S. ENGLISH LOCALIZATION
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H1A5AA#ABA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029640284 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2025 12:03:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 925 ERGO VRTCL WIRELESS U.S. ENGLISH LOCALIZATION mouse Office Right-hand RF Wireless + Bluetooth 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office 4000 DPI Black
  • - Right-hand RF Wireless + Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion)
More>>>
Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Design
Form factor *
Right-hand
Vertical design
Yes
Product color *
Black
HP segment
Business
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura, Mac OS X 14.0 Sonoma
Other operating systems supported
ChromeOS
Weight & dimensions
Width
6.69" (170 mm)
Depth
3.94" (100 mm)
Height
3.03" (77 mm)
Weight
5.89 oz (167 g)
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
7.28" (185 mm)
Package depth
4.53" (115 mm)
Package height
4.61" (117 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Logistics data
Country of origin
China
Country Distributor
United States 1 distributor(s)