location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise LaserJet Enterprise 6800dn Multifunction Color Printer, Only Ethernet; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 6800dn Multifunction Color Printer, Only Ethernet; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN35AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192218952 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 05:28:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise LaserJet Enterprise 6800dn Multifunction Color Printer, Only Ethernet; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 52 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor 1600 MHz
More>>>
Customizable and scalable solutions [9]

Get the functionality you need with unprecedented, flexible configurations built to order. Optimize your device to meet your business needs and your budget.
Select the document feeding solution that works best for your team.
Choose built-in storage options including HDD and SSD drives to handle data and document stored on the device.

Fast and seamless digitization

Customize your print experience with cloud-connected HP Workpath apps. Access personalized content and integrate paper and digital workflows.[1]
Give your team the tools to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions, and card reader support.
Make color management simple with HP Custom Color Manager. Match color output of any document-device combination by simply pulling color profiles from the cloud. Get high-quality color profiles without the hassle of expensive color matching systems .[10]
Targeted fusing technology[2] requires less energy and helps to reduce cooling requirements allowing for larger, faster color print jobs.

Everything you expect from an office printer

Experience fast scanning speeds and ultimate productivity with up to 160 ipm[3] duplex scan technology.
Busy work groups can get everything done with fast print speeds of up to 55 PPM[4] setting the pace to handle any workload with reliable quality.
Easily enable workflows with a consistent user experience and intuitive, tablet-like icons on the 8-inch color touchscreen display.
Maintain productivity and stay up to date on the latest features across your fleet with upgradeable HP FutureSmart firmware[5]
Take control of your printing environment with HP Web Jetadmin[6] to help manage your fleet and build consistent print experiences.

Always on guard with HP Wolf Security

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised.
HP Connection Inspector examines network connections. The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear.
Memory ShieldTM and expanded run-time intrusion detection protects memory and other applications. Common Criteria certified[8] to continually monitor memory activity, detect and stop zero-day attacks in real time [known/unknown] and self-heal.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Print speed (color, normal quality, A4/US Letter)
52 ppm
Time to first page (black, normal)
6.2 s
Time to first page (color, normal)
6.8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.4 s
Time to first copy (color, normal)
7.1 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (color)
76 ppm
Scan speed (black)
76 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 14000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Czech Republic, India, Mexico
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
3300 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 1191.4 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.52 - 8.5" (64 - 216 mm)
Custom media length
5 - 47.2" (127 - 1200 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1600 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (scanning)
55 dB
Sound power level (printing)
6.6 dB
Design
Product color *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
8"
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.1 W
Power consumption (printing)
717 W
Power consumption (copying)
717 W
Power consumption (ready)
63.4 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.709 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS, ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2015 (International) Class A / EN 55032:2015 Class A + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class A, ICES-003, Issue 7 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Post-Consumer Recycled Plastic
Weight & dimensions
Width
19.7" (500 mm)
Depth
18.1" (460 mm)
Height
25.6" (651 mm)
Packaging data
Package width
23.5" (598 mm)
Package depth
31.4" (798 mm)
Package height
26.8" (680 mm)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
9000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Logistics data
Pallet weight
644.2 lbs (292.2 kg)
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
31.5 x 47.2 x 85.3" (800 x 1200 x 2167 mm)
Recommended system requirements
2 GB available hard disk space; Internet connection; or USB port; Internet browser.
Pallet dimensions (W x D x H) (imperial)
31.5 x 47.24 x 85.31"
Pallet weight (imperial)
642.84 lbs
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
20 dB
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)