location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 Dual Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 Dual Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6V2J7AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786514548 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:04:59
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 250 Dual Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1600 DPI Black
  • - Ambidextrous Bluetooth + USB Type-A 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Frustration-Free Connectivity
Frustration-Free Connectivity

With switchable dual-mode connectivity and plug-and-play simplicity, you can now connect quickly and easily to almost any device in the way you want. Choose from 2.4GHz wireless connectivity via a USB-A dongle or Bluetooth® 5.0+ wireless. And it’s all compatible with Windows®, ChromeOS, and macOS®.

Performance and Power
Performance and Power

Get the performance you need to work on any task and virtually any surface. One AA battery can last up to 12 months,[2] while a 1600 DPI optical sensor delivers smooth, precise control. And with multi-surface sensor technology, you can track on multiple surfaces.[1]

Designed for Comfort with the Environment in Mind
Designed for Comfort with the Environment in Mind

Here’s a full-size ambidextrous mouse that not only feels comfortable to use in either hand with its non-slip side grips and quiet click keys. It contains 50% post-consumer recycled plastics[3] and comes in 100% recyclable packaging.[4]

Contains Recycled Materials

Contains 50% post-consumer recycled plastic and 100% recyclable packaging. [3,4]

Mouse
Device interface *
Bluetooth + USB Type-A
Movement resolution *
1600 DPI
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Home
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
16 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.73" (69.3 mm)
Depth
4.53" (115 mm)
Height
1.5" (38.2 mm)
Weight
2.35 oz (66.7 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.39" (86 mm)
Package depth
4.96" (126 mm)
Package height
1.65" (42 mm)
Package weight
4.59 oz (130 g)
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)