location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 - 14-ba051cl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x360 - 14-ba051cl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6XQ51UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905039425 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2019
Product end of life date
Accomplish more
Accomplish more

Serious power and speed makes everything you do feel fast and responsive, so you can multitask with ease. Serious storage to save everything you can't live without.

Work. Write. Play. Naturally.
Work. Write. Play. Naturally.

A durable 360 degree geared hinge gets you in the perfect position to work, write, watch and play. Easily convert to tablet for notetaking and drawing that feels as natural as pen on paper.

A truly powerful audio experience
A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY[2], you can experience rich, authentic audio. Let the sound move you.

7th Generation Intel® Core™ processor
7th Generation Intel® Core™ processor

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities. [4]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen. [5]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [7]

Visibly brilliant detail
Visibly brilliant detail

With 220 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [6]

Highly accurate color
Highly accurate color

With the 45% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [6]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2. [10]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [11]

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

HP Webcam
HP Webcam

With a great webcam it’s never been easier to stay in touch and get your work done. Video chat with the family while experiencing clear, smooth quality. [9]

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [8]

Intel® HD graphics
Intel® HD graphics

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Display
RGB color space
NTSC
Display
Color gamut
45%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 05:37:58
Uk has collected 24 expert reviews for HP Pavilion x360 - 14-ba051cl and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
laptopmedia.com
Updated:
2019-12-02 05:37:57
Namely one such convertible is the Pavilion 14 x360 model by the Hewlett-Packard company which we shall discuss in this review. This model stands out among most computers on the market with its simple and stylish silver body with thickness of 21 mm and we...
Good Good build quality, Touch screen display which rotates at 360 degrees, High-quality stereo sound, Decent keyboard and big touchpad, Good wireless network...
Bad The color range is modest, Not so affordable price...
Bottom line To sum things up, we can say that HP Pavilion x360 is a good laptop that combines a high-quality body featuring an aluminum panel, powerful CPU and touch screen display.Its touch-sensitive IPS display is an essential plus, with good contrast, comfortable...
0%
notebookcheck.net
Updated:
2019-12-02 05:37:57
Home-Convertible. HP's 14-inch convertible is equipped with a high-contrast IPS display, a fast SSD, and plenty of storage space. The downside is its price of more than $1000, which is anything but a bargain...
Good IPS panel, FHD display, SSD + HDD, plenty of storage space, USB Type-C (USB 3.1 Gen. 2), ac Wi-Fi...
Bad poor display brightness, no ethernet, mediocre battery life, only 1-year warranty...
Bottom line The HP Pavilion x360 14t is a 14-inch convertible. It is amply equipped for the usual office and internet application requirements. Thanks to its dedicated GPU, the device is even capable of running games.The HP Pavilion x360 14t is made primarily for hom...
81%