location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One - 32-a0010 Intel® Core™ i7 i7-9700 31.5" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One - 32-a0010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6YR46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721076274 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY All-in-One - 32-a0010 Intel® Core™ i7 i7-9700 31.5" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday All-in-One PC Black 280 W
  • - Intel® Core™ i7 i7-9700 3 GHz Processor cores: 8
  • - 31.5" 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1 TB SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Power to create with ease
Power to create with ease

Experience impressive performance with the latest Octa-Core 9th Generation Intel® Core™ i7 processor and advanced NVIDIA® GeForce® GTX 1650 dedicated graphics and ample memory and fast storage so you can power through your photo and video projects effortlessly.

True-to-life colors that amaze
True-to-life colors that amaze

See your creations come to life on a stunning 31.5" diagonal, wide-color-gamut HDR UHD 4K display[1]. With 600 nits peak brightness and anti-reflective coating, view and edit creative projects with high color accuracy and without the glare.

Intuitively designed for you

Enjoy easy access to ports, wireless charging, a multi-device keyboard and accurate audio with tweeters and subwoofer custom tuned by Bang & Olufsen.

9th generation Intel® Core™ processor i7
9th generation Intel® Core™ processor i7

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

NVIDIA® GeForce® GTX 1050 graphics
NVIDIA® GeForce® GTX 1050 graphics

Advanced graphics processing powers everything from the latest games, to visually demanding design or editing work with fewer slowdowns, hiccups, and stuttering.

Intel® UHD Graphics 630
Intel® UHD Graphics 630

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [4]

4K IPS display
4K IPS display

With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178° wide-viewing angles. [5]

HDR 600 display

HDR games and movies appear vivid and colorful, with enhanced contrast on a VESA-certified HDR 600 display. More accurate colors provide a more lifelike visual experience. [6]

HP Privacy Camera
HP Privacy Camera

This innovative webcam and microphone was designed to pop up only when in use, and tuck safely out of sight when it's not, keeping you safe online.

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. DCI-P3 98% closely represents colors on displays as they are in the real world. [7]

Wi-Fi 5 (2x2) & Bluetooth® 5.0
Wi-Fi 5 (2x2) & Bluetooth® 5.0

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [8]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [9]

Display
Display diagonal *
31.5"
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
Native aspect ratio
16:9
Display brightness
600 cd/m²
Panel type
IPS
High Dynamic Range (HDR) technology
DisplayHDR 600
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700
Processor cores
8
Processor threads
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Network
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt version
3
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Color name
Nightfall black
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix
Pre-installed software
McAfee LiveSafe;Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Privacy 5MP IR
HP segment
Home
Power
AC adapter power
280 W
Weight & dimensions
Width (with stand)
28.3" (719.6 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
21.9" (557.2 mm)
Weight (with stand)
30.4 lbs (13.8 kg)
Package width
34.1" (867 mm)
Package depth
11.3" (287 mm)
Package height
25.8" (655 mm)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
31.5" (80 cm)
Source Testseek summary Average rating
Reviews
Updated:
2020-09-28 14:47:30
Uk has collected 20 expert reviews for HP ENVY All-in-One - 32-a0010 Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Digitaltrends.com
Updated:
2020-09-28 14:47:30
All-in-ones never took off. They make for a clean desk, but unless it's the iMac you're talking about, they're fairly niche.But with its latest all-in-one, HP wants to take on Apple's best head-on. The new Envy 32 All-in-One has an answer for every featur...
Good Luxurious design, Desktop-class processor, Powerful RTX graphics, Lots of mobile synergies...
Bad Can get hot and loud, No Core i9 option...
Bottom line Yes. If you need a premium Windows PC that can power you through content creation, gaming, then this is the best all-in-one you can buy.Follow our live blog for more CES news and announcements.Editors' RecommendationsThe best all-in-one computers for 2020...
80%
Laptopmag.com
Updated:
2020-09-28 14:47:30
For many people, the world of all-in-ones is populated by the iMac, the Surface Studio and everything else. Launched at CES 2020, HP's Envy 32 needs to be added to the discussion. Anyone who wants a powerful all-in-one that can run demanding programs and...
Good Attractive, modern design, Fast performance and RTX graphics, Bright, sharp 32-inch 4K display, Booming speakers with BT function, Decent keyboard/mouse included...
Bad Can't adjust height, swivel, No Core i9 option, Missing a touch-screen option...
Bottom line HP's Envy 32 AiO, a beautiful, powerful and feature-filled Windows 10 all-in-one, is an excellent alternative to the iMac...
0%
neowin.net
Updated:
2020-09-28 14:47:30
I don't usually use an all-in-one PC. Normally, I'm using a gaming tower with a 65W or 95W processor and Nvidia RTX graphics. On top of that, I've got my two monitors, some Logitech speakers, a Logitech Brio webcam, and so on.Unfortunately, most all-in-on...
Bottom line Premium all-in-one PCs are a lot of fun, because as the name suggests, they're the whole package. It's a very clean setup with a single cable for power and Bluetooth peripherals. You don't have to worry about a bunch of different pieces, like a tower, a m...
95%
pcmag.com
Updated:
2020-09-28 14:47:30
All-in-one desktop PCs aren't too common compared to their traditional tower counterparts, but we've seen plenty of strong entries over the years. The Apple iMac set the bar in this category ages ago, while Microsoft's Surface Studio 2 has its own touch-s...
Good Spacious 32-inch 4K display, Intel Core i7-9700 CPU is snappy on all fronts, Gaming-ready GeForce RTX 2060 graphics, Booming sound bar also works as smartphone-controlled Bluetooth speaker, Wireless charging pad on base...
Bad No touch-screen option, Screen tilts but doesn't pivot, Big power brick...
Bottom line The HP Envy 32 is an excellent all-in-one desktop thanks to its large 4K display, robust built-in sound bar, and potent components that are ready to power through work and play...
80%
engadget.com
Updated:
2020-09-28 14:47:30
All-in-one computers typically aren't that exciting, not when we've got ultra-thin laptops hogging the spotlight. But HP's new Envy 32 All-in-One might make you rethink what's possible with a large table-top PC. It's a multimedia powerhouse, with a 31.5-i...
Good Gorgeous and large screen, Excellent Bang & Olufsen speakers, Powerful CPU and GPU, Elegant design, Thoughtful features like wireless charging...
Bad Mouse and keyboard feel awfully cheap, No touchscreen support like Surface Studio...
Bottom line HP's newest all-in-one PC is made for people who want to be surrounded with a gorgeous screen and excellent sound. It's a multimedia powerhouse, though it's a shame that HP's mouse and keyboard feel pretty cheap.How would you rate the Envy 32 All-in-One?W...
84%
mbreviews.com
Updated:
2020-09-28 14:47:30
Depending on your work, the time needed in front of the computer and the amount of multitasking, most people often reach a dilemma. Dual-monitor setup or one big screen monitor? Well. it depends. Some studies have reached some conclusions (maybe hastily)...
Good 2K Resolution, Wide HD Type, Good Speakers, Is Afforable, Two HDMI Ports...
Bad Relatively Slow Response Time, Not 3D Compatible, No USB 3.0...
Bottom line At first we were quite confused by the lack of attention this monitor received, since HP Envy is a decent 32 inch computer monitor, delivers a good image quality, high quality sound and it isn't overpriced, but historically speaking, HP gained a somewhat...
87%