location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15u G6 Mobile Workstation Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM AMD Radeon Pro WX 3200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 15u G6 Mobile Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6YV41AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905162857 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 15u G6 Mobile Workstation Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM AMD Radeon Pro WX 3200
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-8365U 1.6 GHz Processor cores: 4
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - AMD Radeon Pro WX 3200 4 GB Intel® UHD Graphics 620
More>>>
Designed for road warriors

Weighing in at less than 4 lbs[1], you get high performance without the weight. And with the latest connectivity[2] and security features, you don't have to worry about losing your connection or compromising your valuable data when you're on the move.

Power user performance

Say goodbye to slowdowns. Power through your projects and cut through your workload with 8th Gen Intel® processors and 50% faster graphics than our last gen. Open large files and run multiple apps for speedy multitasking and productivity.

See more. Do more.

With 15 diagonal inches of screen real estate, you can work in multiple tabs and windows for maximized productivity. And with a full-size numeric keypad, you can get through data-driven tasks in no time.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor socket
BGA 1528
Processor cache
6 MB
Processor cache type
L3
System bus rate
4 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
2400, 2133 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
ECC
No
Storage
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon Pro WX 3200
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Graphics
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
46x24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193555
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Battery
Battery capacity
56 Wh
Number of battery cells
3
Display
Display diagonal
15.6"
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
400 cd/m²
Other features
Display diagonal (metric)
15.6" (39.6 cm)
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 01:14:16
Uk has collected 9 expert reviews for HP ZBook 15u G6 Mobile Workstation Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM AMD Radeon Pro WX 3200 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-14 01:14:15
Disappointing Whiskey Lake upgrade. The sixth generation of HP's ZBook 15u workstation offers a wide range of configuration options. For example, there is a 4K display, an Intel Core i7 CPU and a dedicated GPU available for around $2000. Find out if it's...
Good high-contrast 4K display, good touchpad, high-quality workmanship, fast Wi-Fi, Thunderbolt 3 port...
Bad hardly any maintenance options, CPU can't reach maximum potential, no SD card reader...
Bottom line only in some circumstances may this hardware upgrade warrant a switchThe HP ZBook 15u G6 only offers a slight increase in performance compared to its predecessor. We were particularly disappointed by the CPU performance compared to the ZBook 15u G5. Th...
81%
laptopmedia.com
Updated:
2019-11-14 01:14:16
This is exactly what a device we have with us right now. However, the HP ZBook 15u G6 is nothing like the Lenovo ThinkPad P52 for example. As its name suggests, it houses a slightly less powerful, but a lot more efficient hardware (if you want the maxed-o...
Good Thin and light form factor, Packed with security and usability features, Comfortable input devices, Astounding battery life, IR face recognition and fingerprint reader onboard, Thunderbolt support and PCIe x4 M.2 slot...
Bad Underperforming hardware...
Bottom line Putting it straight, the HP ZBook 15u G6 is not really a significant upgrade over the ZBook 15u G5. In fact, it is pretty much the same device with a refreshed processor and GPU. While to some extent both of them work better than their previous versions...
0%