location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 34 inch All-in-One Desktop PC Intel® Core™ i5 i5-12500 34" 5120 x 2160 pixels 16 GB DDR5-SDRAM NVIDIA GeForce RTX 3050

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34 inch All-in-One Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77C09UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029551252 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 04:07:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP 34 inch All-in-One Desktop PC Intel® Core™ i5 i5-12500 34" 5120 x 2160 pixels 16 GB DDR5-SDRAM NVIDIA GeForce RTX 3050
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-12500 Processor cores: 6
  • - 34" WUHD 5120 x 2160 IPS
  • - 16 GB DDR5-SDRAM 4000 MHz 2 x 8 GB
  • - NVIDIA GeForce RTX 3050 4 GB
  • - 5.0
More>>>
High resolution display

See more on a 34-inch diagonal, 21:9 high-res display, that fits more of your creative work in sharp detail.

Detachable, magnetic camera

The detachable magnetic camera lets you swap between multiple different positions for sharing your ideas.

Wireless charging

Experience a new level of convenience, with Qi wireless charging built right into the base.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [1]

Powering your creativity

Power through creative applications using discrete graphics.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [2]

Display
Display diagonal *
34"
Display resolution *
5120 x 2160 pixels
HD type *
WUHD
Display brightness
450 cd/m²
Panel type
IPS
RGB color space
DCI-P3
Anti-glare screen
Yes
Color gamut
98%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-12500
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor cache
18 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4000 MHz
Memory
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth version
5.0
Packaging content
Keyboard connectivity
Wireless
Other features
Display diagonal (metric)
34" (86.3 cm)
Intel® vPro™ Platform Eligibility
No