location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt44 Mobile Thin Client 7HV65UA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt44 Mobile Thin Client 7HV65UA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HV65UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905326365 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Distinctively designed to work everywhere

Mobilize your workforce in style with this precision-crafted, all-aluminum thin client with a 14” diagonal Full HD[3] narrow bezel optional touch display[4].

Effortless remote conferencing

Never miss a word during PC calls with advanced collaboration features like HP Noise Cancellation. Loud speakers expertly tuned by Bang & Olufsen produce rich sound, while the world-facing third microphone and collaboration keys boost productivity.

A privacy and security power combo

Prevent visual hacking and malicious surveillance with optional integrated privacy screen[2] and HP Privacy Camera[5]. Multi-factor finger authentication, HP Sure Start Gen4[6] BIOS protection and HP Write Manager’s write filter maximize device safety.

Fast charging, fewer cables

Power-up in a flash with optional HP Fast Charge adapter, which charges your battery up to 50% in 30 minutes. Access everything - network, data, video, and power charging with one simple USB-C™ cable connected from your dock to your thin client. [7,8]

Optimized for your cloud and VDI environments

Enjoy premium virtualization with industry ISV partners, including Citrix®, VMware®, and Microsoft®, plus features like a cloud-connectable integrated browser, full enterprise receiver support, single sign-on support, and multimedia redirection.

Next-level security

Help ensure data security by keeping it off the local device. Get added protection from the TPM 2.0 chipset, Windows Enterprise security features and HP Write Manager, which defends against unauthorized updates and viruses.

Management simplified

Make it easy to deploy, manage, and maintain your install base onsite or remotely with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Quick. Clean. Streamlined

Customize an intuitive interface and level of protection to fit your needs, and maximize your cloud infrastructure, VDI, and kiosk environments with HP Easy Shell software, designed to optimize your Windows Embedded user experience.

Road warrior-approved

Work without worry with a thin client that’s designed to pass MIL-STD-810G testing and has a minor spill-resistant keyboard. [9]

Super-charged data delivery

Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software, which optimizes network traffic for remote desktops and streaming of remote applications.