- - Everyday All-in-One PC Black 90 W
- - Intel® Core™ i5 i5-1335U Processor cores: 10
- - 23.8" Full HD 1920 x 1080 IPS
- - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
- - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
- - Windows 11 Home
HP 24-cr0025t Intel® Core™ i5 i5-1335U 23.8" 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM Windows 11 Home Wi-Fi 6 (802.11ax) Black


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]
Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[5]
Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop.[7]
Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[8]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[10]
Wirelessly transfer photos, videos, documents and more between your PC and mobile device.
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[11]
Get a complimentary 1 month trial of the best creativity and productivity apps from Adobe with the purchase of a computer from HP.[12]
Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.
With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[4]
Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[13]
Easily share your mood using the Emoji key on your keyboard, and quickly activate talk to text (microphone required) with the Dictation key.
World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].
Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.
Face the day with a dependable Intel Processor[5], ample storage, fast connections, and plenty of memory.












Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.