location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3800 MFP Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3800 MFP Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7QR88M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786770319 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 20:46:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DesignJet XL 3800 MFP Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A0
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - 401.2 lbs (182 kg)
More>>>
PRODUCTIVE—Speed and color in one device

Keep projects moving productively with the fastest color printer at 6 D color pages/min in its class.[1]
Produce excellent CAD lines and graphics applications in monochrome and color with one large-format device with HP Flex Tech Inks.
No time is lost waiting for printouts—this printer delivers the first page out in 20 seconds.[2]

EFFICIENT—Simple and optimized

Give users an easy one-click copy and scan experience via the intuitive 15.6-inch front panel.
Optimize space with a large-format printer that is 20% more compact.[3]
Take sustainability further with cardboard-based cartridges[4] and printer made with 33% recycled plastic.[5]

SECURE—Protect your printer, data, and network

Defend your network and data with the world’s most secure large-format printer.[6]
Protect your printer from cyberthreats with HP Wolf Enterprise.
Monitor the status of your printer with Command Center's centralized dashboard.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
2400 x 1200 DPI
Copying
Duplex copying *
Yes
Copying *
Color copying
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
CALS G4, HP-GL, HP-GL/2, JPEG, TIFF
All-In-One-multitasking
Yes
Country of origin
Singapore
HP segment
Business
Paper handling
Maximum ISO A-series paper size *
A0
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9) *
A0, A1, A2, A3, A4
Custom media width
8.27 - 36" (210 - 914 mm)
Custom media length
11 - 48" (279 - 1219 mm)
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Sound power level (printing)
6.8 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Brand-specific features
HP dynamic security
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Certificates
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
63.1" (1603 mm)
Depth
24.2" (614 mm)
Height
48.2" (1225 mm)
Weight
401.2 lbs (182 kg)
Packaging data
Package width
67.1" (1705 mm)
Package depth
30.2" (766 mm)
Package height
49.8" (1265 mm)
Package weight
507.1 lbs (230 kg)
Packaging content
Cables included
AC
Bundled software
HP Click for Windows and macOS, HP app for Windows, macOS, and mobile, HP Web Jetadmin, HP Security Manager, HP Easy Start, HP Print Scan Doctor, Mobile inOS printing, MPS, HP Command Center
Other features
Number of print heads
6
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)