location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Poly Savi 8220-M Office Stereo DECT 1920-1930 MHz Headset TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8220-M Office Stereo DECT 1920-1930 MHz Headset TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7S4B6AA#ABA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 21:53:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Poly Savi 8220-M Office Stereo DECT 1920-1930 MHz Headset TAA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Business/Everyday Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 4.2
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom 112 dB
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Freedom to roam

Being able to talk for a long time on a single charge means work gets done. And with the freedom to roam up to 590 ft/180 m means you can keep the calls going, even away from the desk [1].

Multi-device connectivity

Today’s enterprise and contact center professionals work on a range of devices. Savi 8200 Office Series headset systems have 3-way connectivity – computer, desk phone and mobile phone – for convenient conferencing on up to two devices at once.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Business/Everyday
Headset type
Binaural
Product color *
Black
Operating keys
ANC control, Answer/end call, Mute, Volume +, Volume -
Hearing protection technologies
SoundGuard DIGITAL
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
4.2
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
112 dB
Hybrid noise-canceling
Yes
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
13 h
Battery recharge time
3 h
Standby time
50 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Mobile operating systems supported
Android, iOS
Weight & dimensions
Weight
5.64 oz (160 g)
Packaging data
Package weight
10.6 oz (300 g)
Packaging content
AC adapter included *
Yes
Cables included
USB Type-A, USB Type-C
Ear pads
Yes
Ear pad material
Leatherette
Certificates
Certified for Microsoft Teams
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)