location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4250 MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 4250 MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86Z39F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498854298 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 09:07:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Fast mono and color print, keep cost under control

Don’t waste time waiting on prints—high-productivity monochrome and color speeds up to 12 D pages/min.[2]
Excellent technical prints with HP PageWide XL pigment inks—vivid color, crisp lines, fine detail beat LED.[3]
Save with low running costs in mono and color[4] and with up to 10 times lower energy consumption.[5]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[6], free take back.[7]

Enhanced print/scan/copy for extreme simplicity

Easy printing and workflow efficiency with HP Click, HP SmartStream software, HP SmartTracker cost control.
The market’s largest 15-inch touchscreen[8] makes it easy to operate from the front and the back.
Scan on the fly, gain agile digitalization with live scan preview and contextual post-edit capabilities.
Easy collaboration—access personal/network group folders at touchscreen; print, save, and share right away.

World class printer protection with HP Wolf Pro Security

Best network protection with HP Connection Inspector dynamic security, HP Secure Boot, and Whitelisting.[1]
Keep your fleet secure and set security preferences—any time—with HP Security Manager software.
Control who accesses the printer and its confidential documents with secure user authentication.

Weight & dimensions
Width
77" (1955 mm)
Depth
30.9" (785 mm)
Height
55.7" (1414 mm)
Weight
996.5 lbs (452 kg)
Packaging data
Package width
88.9" (2257 mm)
Package depth
40.9" (1040 mm)
Package height
62.1" (1578 mm)
Package weight
1369.1 lbs (621 kg)
Country Distributor
Canada 1 distributor(s)