location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24h FHD Monitor - 24h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24h FHD Monitor - 24h
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B465AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029926708 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 13:19:51
The date of the most recent change of the data-sheet in Icecat's system
AMD FreeSync™ Technology

AMD FreeSync™ technology provides smooth, tear-free videos.[1]

75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75hz refresh rate that provides fluid movement from frame to frame.[2]

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Easy Joypad OSD Button

It's never been easier to configure your display with the joypad OSD button to adjust brightness, resolution, and volume.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

With the Environment in Mind

Meeting the latest standards with EPEAT Gold rating, ENERGY STAR and TCO certifications.[4]

Thoughtful Product Packaging

We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill.[6,7]

Neat Cable Management

Neat cable management solution for a cleaner workspace and more productivity.

Adjustable Tilt and Height

The tilt- and 100mm height-adjustable stand helps deliver the perfect view to maximize productivity.

Built-In Dual 2W Speakers

Listen to music, meetings and more with the built-in, dual 2W speakers.

Plenty of Ports

Ready to connect for sharp FHD visuals with VGA, HDMI 1.4, and DisplayPort™ 1.2 ports.[8,9]

Maximize Desk Space

A 27% smaller stand for a cleaner workspace.[10]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.[3]

VESA Mount

Mount to an arm or the wall with standard 100 mm x 100 mm VESA mounting.

See and Hear the Complete Picture

Enjoy how your projects or assignments look and sound with excellent views and clear audio. This IPS monitor boasts FHD resolution and AMD FreeSync™ technology[1] with 75 Hz refresh rate[2] for sharp images and fluid motion, while the built-in dual speakers provide full, distinct audio.

Modern Design. Functional Fit.

Clear your mind and your desk with a monitor designed to work in any space. Keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and 27 % smaller stand base with adjustable tilt and height for your perfect view.

Intuitive Inputs. Easy Control.

Make your deskspace as simple as possible, so you can concentrate on what you do best. Easily set up your monitor by customizing your settings with the intuitive joypad OSD button or manage settings and updates directly from the screen with HP Display Center[3].

Display
Color gamut
72%
Country Distributor
United States 1 distributor(s)