location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-1041 Bundle PC Intel® Core™ i7 i7-13700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1041 Bundle PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B880AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192434161 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2025 14:50:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Up your game with powerful specs
Up your game with powerful specs

Play for real with an Intel® processor[1], impressive graphics, plus Bluetooth® and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls to RGB lighting.

Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel® Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking. [4]

NVIDIA® GeForce RTX™ 3060 Ti

Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory. [5]

PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.

USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate. [6]

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

Unlock the value of your HP purchase

myHP provides a simple setup and registration and helps you to customize, optimize, and secure your device with tips and tricks and easy-to-access settings.

All-metal chassis

See and feel a heightened sense of craftsmanship with an all-metal angular chassis design, polished accents, and high-quality materials built to last.

Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [9]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Effortlessly connected
Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth® 5.3 combo [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700F
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Mica silver metal
Volume
15 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Market positioning
Gaming
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee Online Protection 30-day trial
Brand-specific features
HP segment
Home
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT
Weight & dimensions
Width *
6.1" (155 mm)
Depth *
11.7" (297.3 mm)
Height *
13.3" (337 mm)
Weight *
13.9 lbs (6.31 kg)
Package width
19.6" (499 mm)
Package depth
15.7" (400 mm)
Package height
11.3" (287 mm)
Package weight
19 lbs (8.64 kg)
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Display
Display included *
No
Other features
Graphics card interface
PCIe x16