location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Savi 8445 Office Microsoft Headset Wireless Ear-hook Business/Everyday USB Type-C / USB Type-A Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi 8445 Office Microsoft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8L7F1AA#ABA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2025 20:46:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Savi 8445 Office Microsoft Headset Wireless Ear-hook Business/Everyday USB Type-C / USB Type-A Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Business/Everyday Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 5.2
  • - Intraaural 20 - 20000 Hz 32 Ω 118 dB
  • - Microphone type: Boom 112 dB
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Be heard clearly

With the Poly Savi 8400 Office series headset system, you can stay focused on your tasks while enjoying crystal-clear conversations thanks to a noise-canceling microphone with close conversation limiting.

Untether from your desk

Enjoy the convenience of hands-free calling and a longer roaming range with the Poly Savi 8400 office series. With up to 13 hours of talk time and the ability to roam up to 590 ft / 180 m means you can keep the calls going, even away from the desk [2].

Multi-device connectivity

Designed for the modern office with 3-way connectivity, the Poly Savi 8400 office series is the perfect solution for business calls allowing you to stay connected in the office. You can even conference four headsets together with the base for increased productivity.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Business/Everyday
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
DECT connectable
Yes
HP segment
Business
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-C / USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
5.2
Wireless range (line of sight)
7086.6" (180 m)
Wireless range (typical building)
2165.4" (55 m)
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
118 dB
Driver unit
1.26" (3.2 cm)
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
112 dB
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
7 h
Battery recharge time
3 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mobile operating systems supported
Android, iOS
Weight & dimensions
Weight
0.741 oz (21 g)
Packaging data
Package weight
10.6 oz (300 g)
Packaging content
AC adapter included *
Yes
Cables included
USB Type-A, USB Type-C
Base station
Yes
Power
USB Type-C charging port *
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)