location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 6075 All-In-One Printer, Color, Printer for Home, Print, Copy, Scan, Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ENVY 6075 All-In-One Printer, Color, Printer for Home, Print, Copy, Scan, Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8QQ97A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721021977 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2024 01:53:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Oct 2023
Product end of life date
Bullet Points HP ENVY 6075 All-In-One Printer, Color, Printer for Home, Print, Copy, Scan, Photo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 11.5 lbs (5.22 kg)
More>>>
Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (color, normal quality, A4)
4 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPG, RAW
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
Replacement cartridges
HP 67 Black Original Ink Cartridge (~120pgs yield) 3YM56AN; HP 67XL Black High Yield Original Ink Cartridge (~240pgs yield) 3YM57AN; HP 67XXL Black Extra High-Yield Original Ink Cartridge (~400pgs yield) 3YM59AN; HP 67 Tri-Color Original Ink Cartridge (~100pgs yield) 3YM55AN; HP 67XL Tri-Color High-Yield Original Ink Cartridge (~200pgs yield) 3YM58AN; HP 67XXL Tri-Color Extra High-Yield Original Ink Cartridge (~330pgs yield) 6ZA16AN.
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
100 x 150 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 11.7" (127 - 297 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
56 dB
Sound power level (printing)
6.7 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (ready)
4 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 Class B CISPR 32:2015 / EN 55032:2015 Class B CISPR 24:2010 / EN 55024:2010 CISPR 35:2016 / EN 55035:2017 FCC CFR 47 Part 15 Class B ICES-003, Issue 6 VCCI-CISPR 32:2016 EN 301 489-1 V2.1.1:2017 EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17" (432.5 mm)
Depth
14.2" (361.1 mm)
Height
5.2" (132.1 mm)
Weight
11.5 lbs (5.22 kg)
Packaging data
Package width
18.7" (474 mm)
Package depth
6.77" (172 mm)
Package height
16.1" (408 mm)
Package weight
14 lbs (6.35 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
16.4 oz (466 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 85.7" (1219 x 1016 x 2177 mm)
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 85.7"
Pallet weight (imperial)
1025 lbs
Number of print heads
2
Country Distributor
Singapore 1 distributor(s)