location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 680 Comfort Dual-Mode keyboard Home RF Wireless + Bluetooth AZERTY Belgian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680 Comfort Dual-Mode Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L8AA#AC0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498231440 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 13:09:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 680 Comfort Dual-Mode keyboard Home RF Wireless + Bluetooth AZERTY Belgian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home
  • - RF Wireless + Bluetooth
  • - AZERTY Belgian
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
AZERTY
Keyboard language *
Belgian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Physical layout
ISO
Keyboard keys operating life
12 million characters
Design
Backlight *
No
Ergonomic design
Yes
Product color *
Black
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AA
Power
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 8.44 x 1.39" (442.3 x 214.4 x 35.2 mm)
Keyboard weight
29.8 oz (845 g)
Weight
29.8 oz (845 g)
Packaging data
Package width
18.5" (470 mm)
Package depth
9.84" (250 mm)
Package height
1.97" (50 mm)
Package weight
2.69 lbs (1.22 kg)
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
8.44" (214.4 mm)
Height
1.39" (35.2 mm)
Width
17.4" (442.3 mm)
Country Distributor
Nederland 3 distributor(s)
Belgium 2 distributor(s)
United Kingdom 1 distributor(s)