location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cb1023w Intel® Core™ i3 i3-1215U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX450 Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cb1023w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X041AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498409283 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 23:29:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 24-cb1023w Intel® Core™ i3 i3-1215U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX450 Windows 11 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White 65 W
  • - Intel® Core™ i3 i3-1215U Processor cores: 6
  • - Touchscreen 23.8" Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA GeForce MX450 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]

A dynamic processor that adapts to you for superior multi-tasking performance
A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want.[6]

Built to last
Built to last

Life can be unpredictable, but your HP desktop shouldn’t be. Backed by over 230 individual tests, our desktops go through it all to deliver durability you can trust and reliability you can count on.[7]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen.[2]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[9]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[10]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

HP True Vision HD Privacy Camera
HP True Vision HD Privacy Camera

Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.

Dual array microphone
Dual array microphone

With two microphones and advanced noise reduction software, you'll always sound crystal clear when you video chat or record.[11]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[12]

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[13]

Multi-device keyboard
Multi-device keyboard

Easily type on your computer, then switch to your phone or tablet with the touch of a button. Seamlessly shift between keyboards of two additional devices.

Adjust your view
Adjust your view

Adjust the screen to your personal preference with a 5-degree forward or 20-degree backward tilt.

Fast performing with ample storage
Fast performing with ample storage

Get things done easy and fast with the performance of an Intel processor[1], and ample storage space.

Immersive Full HD entertainment
Immersive Full HD entertainment

Enhance your viewing experience with FHD[2] crystal-clear images from any angle on a 3-sided micro-edge display.

Made with the planet in mind
Made with the planet in mind

Our AiO design includes sustainable materials like ocean-bound plastic[3] and post-consumer recycled plastic[4].

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4.4 GHz
Processor cache
10 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
No
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX450
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Camera
Built-in camera *
Yes
Camera signal format
720p
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Design
Product color *
White
Introduction year
2023
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP segment
Home
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
21.3" (540.6 mm)
Depth (with stand)
7.23" (183.7 mm)
Height (with stand)
16.5" (419 mm)
Weight (with stand)
11.8 lbs (5.37 kg)
Package width
25.2" (641 mm)
Package depth
10.9" (277 mm)
Package height
20.7" (525 mm)
Package weight
19.4 lbs (8.8 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
23.8" (60.5 cm)
Country Distributor
United States 1 distributor(s)