location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 105 Sanitizable Mouse Pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105 Sanitizable Mouse Pad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X595AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498446776 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 18:09:20
The date of the most recent change of the data-sheet in Icecat's system
Sanitizable and Durable
Sanitizable and Durable

This mouse pad is built for the long haul. It's durable and comfy with anti-fray stitching. Plus it's sanitizable[1] and spill-resistant to easily wipe away germs or accidental spills. There's even a HP 2-year limited warranty, just in case.

Smooth Moves
Smooth Moves

Upgrade your space with a silky smooth, anti-slip mouse pad that keeps your favorite mouse moving. With fast, accurate tracking and quiet gliding, you can stay focused on what matters and not where your cursor has gone.

Looks Good, Does Good
Looks Good, Does Good

Designed to help protect our shared future with over 50% recycled materials, including 100% post-consumer recycled plastic surface and inner layer[2], and FSC Certified Packaging.

Performance
Surface coloration *
Monochromatic
Material
Polyester, Rubber
Gaming mouse pad *
No
Wrist rest *
No
Product color *
Gray
Weight & dimensions
Width *
9.06" (230 mm)
Weight & dimensions
Depth *
7.87" (200 mm)
Thickness
0.0787" (2 mm)
Weight
2.4 oz (68 g)
Height
0.0787" (2 mm)
Packaging data
Package width
8.66" (220 mm)
Package depth
9.45" (240 mm)
Package weight
1.59 oz (45 g)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)