location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photo A4 20sht FSC Photo Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo A4 20sht FSC Photo Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9RR55A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721875587 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2025 10:56:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photo A4 20sht FSC Photo Paper
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet A4
  • - 21x29.7 cm
  • - 180 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
More>>>
Features
Print technology
Inkjet
Paper size
A4
Paper size
21x29.7 cm
Product color
White
Finish type *
Gloss
Media weight *
180 g/m²
Sheets per pack
20 sheets
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
0.827" (21 mm)
Depth
1.17" (29.7 mm)
Height
0.0169" (0.43 mm)
Packaging data
Package width
13.4" (340.4 mm)
Package depth
8.76" (222.5 mm)
Packaging data
Package height
0.169" (4.3 mm)
Technical details
Master (outer) case gross weight (imperial)
37.5 lbs
Maximum number of stacking cartons
3 pc(s)
Number of cartons per pallet layer
8 pc(s)
Logistics data
Pallet weight
15.5 oz (439.8 g)
Number of cartons per pallet
24 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
1680 pc(s)
Master (outer) case weight
0.6 oz (17 g)
Quantity per master (outer) case
70 pc(s)
Pallet dimensions (W x D x H)
48 x 40 x 26.3" (1219.2 x 1016 x 667 mm)
Stacking number for pallet
1 pc(s)
Country Distributor
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)