location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 8801dn Multifunction Color Printer, Only Ethernet; Duplex; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 8801dn Multifunction Color Printer, Only Ethernet; Duplex; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S184A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828505699 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 06:53:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 8801dn Multifunction Color Printer, Only Ethernet; Duplex; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 60 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor
  • - 281.3 lbs (127.6 kg)
More>>>
Rely on exceptional performance

Say goodbye to time-consuming manual searches, quickly scan and find text with embedded OCR.[2]
Stay productive and always ready for what’s next with upgradeable HP FutureSmart features.[3]
Save time with blazing-fast scan speeds up to 300 ipm[4], and enjoy high-quality prints at speeds up to 60 ppm.[5]

Secure what matters

Your work is secure with HP Wolf Security, silently detecting and repairing your printer from cyber attacks.[6]
Protect your network with the world’s first quantum-resistant business printers.[6]
Keep your data safe with the built-in HP Trusted Platform Module[7]. Secure passwords, keys, and more.

Simplify print management

Receive an easy-to-install printer at your office. No third-party technician needed.
Easily maintain on your own—or get assistance from HP Services when you need it.
Simplify management with long-lasting consumables and parts that minimize intervention.

Hit sustainability targets

Our energy efficient designs meet the rigorous criteria of EPEAT Gold, Energy Star and Blue Angel.[8]
With HP Planet Partners, we offer a convenient way to recycle HP supplies after their use.[9]
With every page you print, HP invests in helping to protect, manage, and restore forests.[10]

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (color, normal quality, A4/US Letter)
60 ppm
Print speed (black, normal quality, A3)
30 ppm
Print speed (color, normal quality, A3)
30 ppm
Warm-up time
100 s
Time to first page (black, normal)
5.7 s
Time to first page (color, normal)
6.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum copy size
A4
Copy speed (black, normal quality, A4)
60 cpm
Copy speed (color, normal quality, A4)
60 cpm
Copy speed (black, normal quality, A3)
30 cpm
Copy speed (color, normal quality, A3)
30 cpm
Time to first copy (black, normal)
3.2 s
Time to first copy (color, normal)
4.2 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Fax, Network folder
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 60000 pages per month
Maximum duty cycle *
250000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
Brazil, China, Czech Republic, Mexico
HP segment
Business
Input & output capacity
Total number of input trays *
5
Total input capacity *
2180 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
5
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
16K, Oficio
Custom media width
3.86 - 12.6" (98 - 320 mm)
Custom media length
5.5 - 18" (139.7 - 457.2 mm)
Paper tray media weight
60 - 325 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
500 GB
Internal memory *
6144 MB
Built-in processor
Yes
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.9 dB
Design
Product color *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
10.1"
Control type
Touch
Color display
Yes
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10, Windows 8.1, Windows 8
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, EN 55032: 2015 (EU) - Class A, CISPR 11:2016, EN 55011:2016, EN 61000-3-2: 2019, EN 61000-3-3: 2013+A1:2019, EN 55024: 2010+A1:2015, EN 55035:2017+A11:2020, EN60601-1-2:2015, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 7:2020 Class A, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Forest Stewardship Council (FSC), Post-Consumer Recycled Plastic
Weight & dimensions
Width
23" (585 mm)
Depth
27.4" (695 mm)
Height
45.6" (1158 mm)
Weight
281.3 lbs (127.6 kg)
Packaging data
Package width
35" (890 mm)
Package depth
38.3" (972 mm)
Package height
53.7" (1364 mm)
Package weight
368.4 lbs (167.1 kg)
Packaging content
Cables included
AC
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
368.4 lbs (167.1 kg)
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
35 x 38.3 x 53.7" (890 x 972 x 1364 mm)
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
35 x 38.3 x 53.7"
Pallet weight (imperial)
368.41 lbs
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)