location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT Enterprise 3.09 lbs (1.4 kg) Black V2546

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S4U8UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122051113 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 11:58:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT Enterprise 3.09 lbs (1.4 kg) Black V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Unleash maximum performance

Elevate efficiency with the progressive 45w AMD Ryzen™ V2546 Processor.[1] Optimized for mission-critical workflows, this fast-performing processor supports seamless productivity.

Comprehensive security

Fortify critical security apps, data, and projects at the endpoints, wiping out data after each thin client log-in session. Get advanced protection from remote cyber- and physical attacks with a read-only OS and physical intrusion detection.

Built for mission-critical work

Empower your workforce with thin clients well-equipped with industrial-grade components for reliability and longevity while delivering a seamless user and management experience. Future-ready with expanded peripheral support and device management options.

Help protect our shared future

The HP Elite t755 Thin Client uses at least 50 percent post-consumer recycled plastics, the keycaps contain 50 percent PCR DVDs[2], and the outside box and cushions are 100 percent sustainably sourced or recycled.[3]

Processor
Processor frequency *
3 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor generation
AMD Ryzen Embedded V2000 Series
Processor model
V2546
Processor cores
6
Processor threads
12
Processor boost frequency
3.9 GHz
Processor cache
8 MB
L3 cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Storage drive interface
PCI Express
SSD form factor
M.2
NVMe
Yes
Graphics
On-board graphics card model
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
5.3
WLAN controller model
Realtek RTL8852BE
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
4
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
90 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1.97" (50 mm)
Depth
8.27" (210 mm)
Height
8.27" (210 mm)
Weight
3.09 lbs (1.4 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Mouse connectivity
Wired
Keyboard connectivity
Wired
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)