location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 660 16 inch G11 Notebook PC Intel Core Ultra 7 165U Laptop 16" WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 660 16 inch G11 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A04JCAW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122575381 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2025 22:02:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 660 16 inch G11 Notebook PC Intel Core Ultra 7 165U Laptop 16" WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Silver
  • - Intel Core Ultra 7 165U Processor cores: 10
  • - 16" WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[4]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Your fingerprint, your password

Forget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.

Clean quickly with smart technology

Get back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[8]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[9]

Enterprise performance improvements

Enjoy the new 16-inch 16:10 display and large keyboard and clickpad.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[3]

Crystal-clear speakers

Enjoy the crystal-clear audio performance delivered by Poly Studio tuned speakers and AI Noise Reduction.[6]

Help protect our shared future

This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]

Design
Color name
Pike silver
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2024
Country of origin
China, Thailand
Original brand name
HP
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
16" (40.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165U
Processor cores
10
Processor threads
14
Processor boost frequency
4.9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
HP Artificial Intelligence
AI PC
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Compliance certificates
CE, GS mark, RoHS, VCCI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
14.1" (359.4 mm)
Depth
9.88" (251 mm)
Height (front)
0.429" (1.09 cm)
Height (rear)
0.669" (1.7 cm)
Weight *
3.84 lbs (1.74 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
19" (483 mm)
Package height
12" (305 mm)
Country Distributor
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)