location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8630 e-All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8630 e-All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7F66A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182242612 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Oct 2017
Product end of life date
Bullet Points HP OfficeJet Pro 8630 e-All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 600 MHz
  • - 35.1 lbs (15.9 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (color, normal quality, A4/US Letter)
16.5 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
13 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (color, normal quality, A4)
13 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (black)
14 inch/min
Scan speed (color)
13 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Statement
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
35 W
Power consumption (standby)
6.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.7" (500 mm)
Depth
15.7" (399 mm)
Height
18.5" (470 mm)
Weight
35.1 lbs (15.9 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:32:25
Uk has collected 4 expert reviews for HP OfficeJet 8630 Inkjet A4 4800 x 1200 DPI 21 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2015-03-04 12:39:32
While you can purchase this for under £100 it has a big selling point for those who need value it is stated to have running costs of 50% of lasers.It can be connected via Wi-Fi or USB.Any leads you use, power, USB, phone/fax are attached back left.Front l...
76%
pcmag.com
Updated:
2014-08-29 01:32:25
With its 500-sheet paper capacity, the HP Officejet Pro 8630 e-All-in-One ($399.99) is clearly aimed at micro and small offices or workgroups with unusually heavy-duty print needs. More expensive than some laser multifunction printers (MFPs), including th...
Good Fast. 500-sheet capacity. Duplex (two-sided) printing. Duplexing automatic document feeder. Legal-size flatbed. Supports near-field communication (NFC) printing.
Bad A little larger than most inkjet MFPs. Its NFC capability currently works only with one device...
Bottom line The HP Officejet Pro 8630 e-All-in-One's 500-sheet paper capacity makes it a good fit as an inkjet multifunction printer for a micro or small office with heavy-duty print needs...
80%
computershopper.com
Updated:
2014-08-29 01:32:25
When it comes to computer technology, the traditional wisdom is often short-lived. Recent developments in printer technology, for example, have all but dashed the conventional belief that laser-class printers are necessarily the most economical and ef...
Good High-quality output, Wide range of cloud, mobile-device support, Laser-like print speeds, High-capacity, auto-duplexing ADF, High-volume ink tanks enable low cost per page, Two roomy paper drawers...
Bad No override slot for specialty media, No camera-media (memory-card) slots...
Bottom line An inkjet efficiency expert packed with premium features, this Officejet churns out great-looking documents and images at a surprisingly reasonable cost per page...
90%
tomsitpro.com
Updated:
2015-06-28 08:29:17
We tested the HP Officejet Pro 8630 e-All-in-One printer for speed, text and color accuracy as well as other factors, like setup and ease of use. Here's our comprehensive SMB HP printer review. The final verdict: the Officejet Pro 8630 revitalizes ink-bas...
0%
Brand Image Article code product Stock Price from
HP Officejet Pro L7590 All-in-One Printer HP Officejet Pro L7590 All-in-One Printer
(show image)
CB821A Officejet Pro L7590 All-in-One Printer 0.00
(excl. VAT)
0 (incl. VAT)