location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet ADF Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet ADF Maintenance Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A91Z5A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415841810 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 10:02:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet ADF Maintenance Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maintenance kit
  • - 300000 pages
  • - Brand compatibility: HP
  • - Black
More>>>
Features
Product type *
Maintenance kit
Page yield
300000 pages
Product color
Black
Country of origin
China
Brand compatibility
HP
Compatibility
HP Color LaserJet Enterprise MFP 8801dn Printer; HP Color LaserJet Enterprise Flow MFP 8801z Printer; HP Color LaserJet Enterprise Flow MFP 8801z+ Printer (225A); HP LaserJet Enterprise 8501dn Printer; HP LaserJet Enterprise 8501x Printer; HP LaserJet Enterprise 8501x+ Printer; HP LaserJet Enterprise MFP 8601dn Printer; HP LaserJet Enterprise Flow MFP 8601z Printer; HP LaserJet Enterprise Flow MFP 8601z+ Printer (176A)
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
6.69" (170 mm)
Depth
5.31" (135 mm)
Height
1.57" (40 mm)
Weight
0.353 oz (10 g)
Packaging data
Package weight
3.53 oz (100 g)
Package width
6.69" (170 mm)
Package depth
5.31" (135 mm)
Package height
1.57" (40 mm)
Country Distributor
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)